EN
  • EN
  • DE

VN5050JTR-E

Part No VN5050JTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR HIGHSIDE AUTO PWRSSO-12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 13.5A
Rds On (Typ) 50 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-12
Win Source Part Number 036419-VN5050JTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN5050JTR-E CAD Model

Description

Introducing the VN5050JTR-E High-Side Driver from STMicroelectronics

The VN5050JTR-E is a robust, high-side driver manufactured by STMicroelectronics, designed to deliver outstanding performance in driving resistive, inductive, and capacitive loads. This component is particularly suitable for automotive applications, where reliability and efficiency are paramount.

Constructed with advanced VIPower technology, the VN5050JTR-E offers a smart solution for driving 12V automotive grounded loads through a 3V and 5V CMOS-compatible interface. This high-side driver is housed in a compact PowerSSO-16 package, ensuring a minimal footprint on the circuit board while providing optimal heat dissipation.

Key Features

  • Load Current Capability: The VN5050JTR-E is capable of handling continuous load current up to 50A, making it an excellent choice for high-power applications.
  • Thermal Shutdown Protection: To protect the device and the load, the VN5050JTR-E is equipped with thermal shutdown with automatic restart, ensuring safe operation under excessive temperature conditions.
  • Current Limitation: With integrated current limitation, this high-side driver prevents damage from overcurrent conditions, enhancing the safety and durability of the application.
  • Status Feedback: The device provides diagnostic feedback via an open-drain status output, which can be used to monitor the health and proper functioning of the system.
  • Under Voltage Shutdown: The VN5050JTR-E includes under-voltage shutdown with hysteresis, which protects the device from operating at insufficient voltages that could lead to unreliable performance.

Applications

The versatility of the VN5050JTR-E high-side driver makes it suitable for a wide range of automotive applications, including but not limited to:

  • Automotive lighting systems
  • Engine control units
  • Body control modules
  • Car infotainment systems

With its robust design and comprehensive protective features, the VN5050JTR-E stands out as a reliable choice for designers looking to improve the safety and efficiency of their automotive electrical systems. STMicroelectronics' commitment to quality ensures that this high-side driver will meet the stringent requirements of modern automotive applications.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8181 $54.5430
70+ $1.4918 $104.4260
105+ $1.4452 $151.7460
145+ $1.3985 $202.7825
185+ $1.3519 $250.1015
250+ $1.2121 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,310 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess