EN
  • EN
  • DE

VN5050AJTR

Part No VN5050AJTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1129+
Reference case HSOP12
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 728337-VN5050AJTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN5050AJTR CAD Model

Description

STMicroelectronics VN5050AJTR High-Side Driver

The VN5050AJTR is a robust, high-side driver manufactured by STMicroelectronics, designed to deliver outstanding performance in driving inductive, resistive, or capacitive loads. This advanced power management integrated circuit is particularly suitable for automotive applications, where reliability and efficiency are paramount. The device is part of the VIPower M0-5 family, which is known for its innovative technology in high-side switching.

Constructed with an array of vertical current flow power MOSFETs, the VN5050AJTR is capable of handling high current loads with a maximum operating voltage of 36V. It is also characterized by its low on-resistance, which ensures minimal power loss and thus enhances overall system efficiency. The device comes in a compact, surface-mountable PowerSSO-16 package, which makes it ideal for space-constrained applications.

One of the standout features of the VN5050AJTR is its built-in diagnostic capabilities. The device includes protections against overtemperature, overload, and short circuits, ensuring the safety and longevity of the system it is a part of. Moreover, it incorporates smart features such as current sensing and status feedback, which allow for real-time monitoring and control of the load.

The VN5050AJTR is designed to be directly interfaced with microcontrollers via a standard 5V CMOS or TTL logic signal, simplifying the design and reducing the need for external components. Its fast demagnetization of inductive loads is another key attribute, which is critical in automotive environments where rapid switching of loads such as lights, heaters, and motors is common.

Overall, the VN5050AJTR from STMicroelectronics is a high-quality, reliable solution for high-side driving applications. Its advanced features, combined with its robust design, make it a versatile choice for automotive engineers and designers looking to improve the performance and safety of their systems.

For more detailed specifications and application guidelines, engineers and developers are encouraged to consult the VN5050AJTR datasheet available on the STMicroelectronics website.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess