EN
  • EN
  • DE

VN381SP

Part No VN381SP
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 398749-VN381SP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN381SP CAD Model

Description

Product Overview: VN381SP - Smart Power Solid-State Relay

The VN381SP, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a state-of-the-art smart power solid-state relay designed for automotive applications. This advanced device is an integral part of the vertical intelligent power MOSFET family, known for its robustness, reliability, and high efficiency in managing power loads.

Key Features

  • High-Side Switch: The VN381SP operates as a high-side switch, which allows for direct control of the load from the power supply.
  • Current Limitation: It includes a current limiting feature that protects the device and the load from overcurrent conditions.
  • Thermal Shutdown: The thermal shutdown protection ensures that the device operates within a safe temperature range, preventing thermal overload.
  • Load Dump Protection: The VN381SP is equipped with load dump voltage surge protection, safeguarding the device against transient excess voltage scenarios.
  • Fast Demagnetization of Inductive Loads: This feature allows for safe and rapid power-down of inductive loads, minimizing the risk of damage due to back EMF.

Applications

The VN381SP is particularly suited for a variety of applications within the automotive sector, including but not limited to:

  • Driving resistive or inductive loads
  • Automotive computer-controlled systems
  • Power management in vehicles
  • Lamp control

Quality and Reliability

STMicroelectronics ensures that the VN381SP meets the highest quality and reliability standards required by the automotive industry. The device is designed to withstand the harsh conditions typically found in automotive environments, ensuring long-term performance and reliability.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the VN381SP datasheet, which provides comprehensive information on electrical characteristics, pin configurations, package details, and operational guidelines essential for successful integration into automotive systems.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $32.5000
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0769 $58.4611
46+ $2.5248 $116.1408
71+ $2.4463 $173.6873
98+ $2.3666 $231.9268
127+ $2.2881 $290.5887
169+ $2.0513 $346.6697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess