EN
  • EN
  • DE

VN1160CTR-E

Part No VN1160CTR-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFF-LINE CONVERTER 60V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Supply Voltage - Operating 9 V to 16 V
Control Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package D-Pak
Mounting Surface Mount
Win Source Part Number 129341-VN1160CTR-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian VN1160CTR-E CAD Model

Description

STMicroelectronics VN1160CTR-E: High-Efficiency Power MOSFET

The VN1160CTR-E from STMicroelectronics is a state-of-the-art power MOSFET designed for high-performance applications requiring efficient power management and switching. This device is part of STMicroelectronics' OMNIFET II family, which is renowned for its robustness and reliability in handling high power and high-temperature conditions.

Constructed with ST's proprietary VIPower technology, the VN1160CTR-E offers a single-channel high-side driver with an embedded protection system. This feature ensures that the device is not only efficient but also secure, providing safeguards against a variety of fault conditions such as overcurrent, overtemperature, and undervoltage. The MOSFET is well-suited for a wide range of automotive applications, including but not limited to, driving resistive, inductive, and capacitive loads.

The VN1160CTR-E boasts an impressive RDS(on) value, which ensures minimal conduction losses and enhances overall energy efficiency. The device operates within a voltage range of 5.5V to 36V, catering to a broad spectrum of automotive and industrial power supply requirements. Its high current capability makes it an excellent choice for heavy-duty operations.

With a thermally enhanced package, the VN1160CTR-E manages heat dissipation effectively, ensuring stable performance even under high load conditions. The package is designed to be compatible with surface mount technology (SMT), allowing for streamlined integration into various circuit designs.

Furthermore, the VN1160CTR-E incorporates advanced features such as linear current limitation, thermal shutdown with automatic restart, and load dump protection. These features not only protect the MOSFET itself but also extend the protection to the circuit it is a part of, making it a reliable choice for safety-critical applications.

In summary, the VN1160CTR-E from STMicroelectronics is a high-quality power MOSFET that offers excellent efficiency, robust protection features, and high current handling capability. Its versatility and reliability make it a top choice for designers and engineers looking to implement a dependable power management solution in their automotive or industrial systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1307 $62.1885
125+ $0.9277 $115.9625
195+ $0.8987 $175.2465
270+ $0.8697 $234.8190
345+ $0.8408 $290.0760
460+ $0.7538 $346.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess