EN
  • EN
  • DE

VN05N

Part No VN05N
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HIGH SIDE SMART POWER SOLID STATE RELAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 7 V ~ 26 V
Current - Output (Maximum) 13A
Rds On (Typ) 180 mOhm (Maximum)
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Operating Temperature Range -40°C ~ 150°C (TJ)
Package Pentawatt-5 (Vertical, Bent and Staggered Leads)
Manufacturer Package 5-PENTAWATT
Win Source Part Number 1279439-VN05N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VN05N
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VN05N CAD Model

Description

STMicroelectronics Product VN05N Overview

The VN05N is a high-performance power MOSFET manufactured by STMicroelectronics, designed to cater to a wide range of applications requiring efficient power management and control. This component is part of the VIPower™ family and is notable for its robustness, reliability, and innovative technology that simplifies the design of complex power management systems.

Key Features

  • Integrated Vertical Current Flow Power MOSFET: The VN05N features a vertical current flow power MOSFET which allows for high current handling capabilities in a compact package.
  • On-chip Protection: The device includes intelligent protection features such as thermal shutdown, overvoltage clamp, load dump, and short circuit protection, ensuring safe operation under a variety of conditions.
  • Diagnostic Feedback: With built-in diagnostic capabilities, the VN05N provides feedback on the status of the load, which is crucial for fault detection and system management.
  • High Efficiency: The low on-resistance of the power MOSFET ensures high efficiency, which is vital for reducing power loss and improving overall system performance.

Applications

The VN05N is suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Smart power distribution
  • Motor control circuits
  • Lighting systems

Technical Specifications

With a focus on providing a balance between performance and power consumption, the VN05N boasts the following technical specifications:

  • Voltage range: Up to 60V
  • On-state resistance: Very low RDS(on)
  • Current handling: Up to several amperes depending on the configuration
  • Package: Available in a variety of packages to suit different mounting and space requirements

The VN05N from STMicroelectronics is a testament to the company's commitment to delivering high-quality power management solutions. Its combination of performance, protection features, and diagnostic capabilities makes it an excellent choice for designers looking to create reliable and efficient electronic systems.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7766
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess