Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 6A
Rds On 400mOhm (Maximum)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Family Part Number VN02
Manufacturer Pack Quantity 600
MSL Level 3 (168 Hours)
Win Source Part Number 1279431-VN02HSP13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN02HSP13TR CAD Model

Description

The VN02HSP13TR from STMicroelectronics is an advanced high side switch designed for driving resistive, inductive, and capacitive loads. This device is particularly suitable for applications requiring high efficiency and reliability in the automotive, industrial, and smart control systems sectors.

Key Features

  • Integrated Vertical Power FET: The product comes with an embedded vertical current flow power MOSFET, which ensures high current carrying capability while maintaining a low on-resistance, resulting in efficient power handling and minimal energy loss.
  • Thermal Protection: With built-in thermal shutdown, the device safeguards itself and the load from damage due to overheating, enhancing the product's reliability and lifespan.
  • Overcurrent Protection: The VN02HSP13TR is equipped with current limitation to prevent excessive current flow that could potentially harm the circuit or the load.
  • Diagnostic Feedback: Diagnostic features include open load detection in off-state, and feedback of thermal shutdown status, enabling the system to monitor and respond to various fault conditions.
  • Control and Flexibility: The switch can be controlled via a standard logic-level input, allowing easy interfacing with microcontrollers or other control units.

Applications

Thanks to its robust design and protective features, the VN02HSP13TR is ideal for a wide range of applications, including but not limited to:

  • Automotive systems such as lights, fans, and solenoids
  • Industrial automation for controlling actuators and sensors
  • Smart home systems for managing power to various devices

Product Details

The VN02HSP13TR is available in a compact, surface-mount package, ensuring space-saving installation on printed circuit boards. The device is also compliant with the rigorous automotive-grade qualification standards, which underscores its suitability for high-performance and safety-critical applications. With its robust design and comprehensive set of protection features, the VN02HSP13TR represents a reliable solution for high side switch requirements across multiple domains.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 3:4 28SSOP
Lowest to $1.3039
ECAD model for MIC2563A-1BSM TR
Texas Instruments
PC CARD POWER-INTERFACE SWITCH FOR PCMCIA CONTROLLERS
Need more? Email Us
ECAD model for TPS2228DBR
NXP / Nexperia
Logic level TOPFET TO-220 version of BUK135-50L
Need more? Email Us
ECAD model for BUK124-50L
Advanced Analog Technology
USB Dual-Channel Power Switch
Need more? Email Us
ECAD model for AAT4626
Allegro MicroSystems, LLC
DABiC-IV, 32-BIT SERIAL-INPUT, LATCHED SOURCE DRIVER
Need more? Email Us
ECAD model for A6818EEP
Microchip Technology
IC PWR DRIVER BIPOLAR 1:1 24SOIC
Lowest to $17.9284
ECAD model for MIC59P50YWM-TR
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ECAD model for TCK107AF,LF
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 3A PWR DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2024P
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34904ITM/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention