EN
  • EN
  • DE

VIPER26LD

Part No VIPER26LD
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description AC to DC Switching Converter Flyback 66kHz Tube 16-Pin SO N / IC OFFLINE CONV PWM 800V 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters Offline Switchers
Series VIPer plus
Packaging Tube
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 13V
Operating Supply Voltage 11.5 V ~ 23.5 V
Duty Cycle 70%
Frequency - Switching 60kHz
Power (Watts) 20W
Fault Protection Current Limiting Over Temperature
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 16-SO
Mounting Style SMD/SMT
Catalog AC DC Converters Offline Switchers
Related Products 1297-1063 - OFFLINE XFRM WE-UNIT ST VIPER26
Win Source Part Number 091943-VIPER26LD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VIPER26
Introduction Date August 26, 2010
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian VIPER26LD CAD Model

Description

STMicroelectronics VIPER26LD - High Voltage Converter

The VIPER26LD from STMicroelectronics is a low-power, high-voltage converter that integrates a PWM controller and an 800 V avalanche-rugged power MOSFET. This robust and versatile chip is part of the VIPerPlus family and is designed to deliver a reliable and efficient solution for switched-mode power supplies. With its wide input voltage range and intrinsic energy-saving features, the VIPER26LD is particularly well-suited for applications where power efficiency and compactness are critical.

One of the standout features of the VIPER26LD is its ability to operate over a wide supply voltage range, from 9 V to 38 V, making it adaptable to various situations and ensuring consistent performance even under fluctuating power conditions. The device offers the flexibility of both direct and indirect power supply operation, which allows designers to create more efficient power supply architectures tailored to their specific needs.

The VIPER26LD comes with built-in overvoltage protection, overcurrent protection, and thermal shutdown, which contribute to the safety and reliability of the end application. These features ensure that the device and the systems it powers are protected from potential damage caused by abnormal operating conditions.

Furthermore, the VIPER26LD boasts a low standby power consumption of less than 30 mW at 265 VAC, which is perfect for applications that require compliance with energy-saving regulations. The high level of integration leads to a reduced bill of materials, which, when combined with a minimized external component count, results in a cost-effective power solution.

Applications for the VIPER26LD are diverse and include home appliances, auxiliary power supplies for industrial systems, and power adapters. Its rugged design and energy efficiency make it an excellent choice for designers looking to create compact, reliable, and eco-friendly power supplies.

Overall, the VIPER26LD from STMicroelectronics exemplifies a blend of high performance, integration, and energy efficiency, making it a smart choice for a wide range of power supply applications.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0263 $61.5780
140+ $0.8422 $117.9080
215+ $0.8159 $175.4185
295+ $0.7896 $232.9320
380+ $0.7632 $290.0160
510+ $0.6842 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess