EN
  • EN
  • DE

VIPER22ADIP-E

Part No VIPER22ADIP-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWIT PWM SMPS 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 730V
Topology Flyback
Voltage - Start Up 14.5V
Supply Voltage - Operating 8 V to 38 V
Frequency - Switching 60kHz
Power (Watts) 12W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TC)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 036268-VIPER22ADIP-E
Family Name VIPer22A
Introduction Date February 09, 2006
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VIPER22ADIP-E CAD Model

Description

The VIPER22ADIP-E from STMicroelectronics is a high-performance, low-power off-line switcher with integrated PWM controller and 730V rugged power section, designed to deliver a compact and efficient solution for power supply applications. This device is particularly suitable for applications such as adapters, chargers, and standby and auxiliary supplies, where efficiency and reliability are of the utmost importance.

Key Features

  • Integrated PWM Controller: The VIPER22ADIP-E comes with an onboard Pulse Width Modulation (PWM) controller, which provides precise output regulation and simplifies the design process.
  • High Voltage Capability: With a 730V avalanche-rugged power section, this device can withstand high voltage spikes, ensuring robust performance under harsh conditions.
  • Low Power Standby Mode: The device features a very low consumption standby mode, which is essential for energy-saving requirements and helps in meeting energy-related regulations.
  • Limiting Current with Adjustable Set Point: The current limit can be set externally, allowing designers to tailor the device to specific application needs and providing additional protection for the power supply.
  • Overvoltage and Overcurrent Protection: The VIPER22ADIP-E includes multiple protection features that safeguard the device and the system against overvoltage and overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents the device from overheating, enhancing its reliability and lifespan.
  • DIP-8 Package: The device is housed in a DIP-8 package, which is widely used and easy to handle in manufacturing and prototyping environments.

Applications

The VIPER22ADIP-E is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • AC/DC Adapters
  • Standby and Auxiliary Power Supplies
  • Chargers for Portable Devices

Conclusion

Overall, the VIPER22ADIP-E from STMicroelectronics offers a robust, efficient, and flexible solution for designers looking to create compact power supplies without compromising on performance or reliability. Its integrated features and protections make it a go-to choice for a wide range of power applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8867 $53.2020
140+ $0.7276 $101.8640
215+ $0.7048 $151.5320
295+ $0.6821 $201.2195
380+ $0.6594 $250.5720
510+ $0.5912 $301.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,440 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess