EN
  • EN
  • DE

VIPER20ASPTR-E

Part No VIPER20ASPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT SMPS CM OTP POWERSO10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8 V to 15 V
Frequency - Switching Up to 200kHz
Power (Watts) 20W
Fault Protection Current Limiting, Over Temperature
Control Package / Case PowerSO-10 Exposed Bottom Pad
Case / Package 10-PowerSO
Mounting Surface Mount
Win Source Part Number 118794-VIPER20ASPTR-E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 600
Ultra Librarian 3D Model Ultra Librarian VIPER20ASPTR-E CAD Model

Description

STMicroelectronics VIPER20ASPTR-E Switch Mode Power Supply Controller

The VIPER20ASPTR-E from STMicroelectronics is a high-performance, low-power switch mode power supply (SMPS) controller, housed in a compact and efficient package. This versatile component is designed to facilitate the creation of robust and reliable power supplies with a minimal external component count, making it ideal for a wide range of applications including consumer electronics, industrial control systems, and energy-efficient power solutions.

Featuring an integrated 800V avalanche-rugged power MOSFET, the VIPER20ASPTR-E offers excellent power handling capabilities, enabling it to easily manage high voltage spikes and surges, which are common in fluctuating power environments. This level of ruggedness is particularly beneficial for applications that demand high reliability and longevity.

One of the standout features of the VIPER20ASPTR-E is its pulse-width modulation (PWM) control circuit, which includes an oscillator, error amplifier, current limit circuit, and shutdown circuitry. The PWM control ensures efficient power conversion, which can lead to reduced energy consumption and heat generation. Additionally, the built-in frequency jittering helps to minimize electromagnetic interference (EMI), enhancing the performance of the power supply in noise-sensitive applications.

The device operates over a wide supply voltage range, which allows it to be used in various power supply configurations, from simple flyback designs to more complex topologies. Its soft-start feature ensures a gradual increase in the output voltage to prevent inrush current-related issues at startup. Moreover, the VIPER20ASPTR-E includes overvoltage, overload, and thermal shutdown protections, which safeguard the power supply and the load from potential damage due to abnormal operating conditions.

With its SO-10 package, the VIPER20ASPTR-E offers a compact footprint that is suitable for space-constrained designs. The device's lead-free finish and RoHS compliance demonstrate STMicroelectronics' commitment to environmentally friendly manufacturing practices. Engineers and designers seeking a reliable and efficient solution for their power supply designs will find the VIPER20ASPTR-E to be an excellent choice, combining performance, protection features, and ease of use in a single integrated circuit.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess