EN
  • EN
  • DE

VIPER12AS13TR

Part No VIPER12AS13TR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description LOW POWER OFF LINE SMPS PRIMARY SWITCHER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer STMicroelectronics
Win Source Part Number 407936-VIPER12AS13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER12AS13TR CAD Model

Description

The VIPER12AS13TR from STMicroelectronics is a high-performance, low-power, fixed-frequency PWM (Pulse Width Modulation) controller integrated circuit that is designed to drive a wide range of power supply applications. This versatile component is part of the VIPerPlus family and is particularly well-suited for switch-mode power supplies (SMPS) with power capabilities up to several watts.

Key Features

  • High-Voltage Capability: With a built-in 730V MOSFET, the VIPER12AS13TR can withstand high voltage spikes, making it ideal for robust power supply designs.
  • Energy Efficient: The device includes features such as low standby power and high efficiency, which help reduce energy consumption, making it suitable for energy-saving applications.
  • Frequency Jittering: The frequency jittering feature helps in reducing electromagnetic interference (EMI), allowing for the design of power supplies that meet stringent EMI standards.
  • Integrated Protections: It includes multiple protection features such as overload protection, overvoltage protection, and thermal shutdown, which enhance the safety and reliability of the power supply.
  • Minimal External Components: The VIPER12AS13TR is designed to work with a minimal number of external components, simplifying the design and reducing the overall bill of materials.

Applications

The VIPER12AS13TR is suitable for a variety of applications, including:

  • Adapters and chargers for consumer electronics
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Industrial power supplies

Package and Availability

The VIPER12AS13TR is available in a compact SO-8 package, which is ideal for space-constrained applications. The device is also offered in tape and reel packaging, denoted by the 'TR' suffix, facilitating its use in high-volume, automated manufacturing processes.

Conclusion

Overall, the VIPER12AS13TR by STMicroelectronics is a highly integrated, reliable, and efficient solution for modern power supply designs that require a compact footprint, robust protection features, and compliance with EMI regulations. Its versatility and ease of use make it a preferred choice for designers looking to create cost-effective and energy-efficient power solutions.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3151 $58.2935
395+ $0.2948 $116.4460
610+ $0.2846 $173.6060
875+ $0.2643 $231.2625
1,140+ $0.2541 $289.6740
1,425+ $0.2439 $347.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 318,240 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess