EN
  • EN
  • DE

VIPER06LSTR

Part No VIPER06LSTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH PWM 10-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Flyback
Voltage - Start Up 13V
Supply Voltage - Operating 11.5 V to 23.5 V
Duty Cycle 70%
Frequency - Switching 60kHz
Power (Watts) 8W
Fault Protection Current Limiting, Open Loop, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 10-SSO
Mounting Surface Mount
Win Source Part Number 036263-VIPER06LSTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VIPER06
Introduction Date March 08, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian VIPER06LSTR CAD Model

Description

STMicroelectronics VIPER06LSTR: High-Voltage Converter

The VIPER06LSTR from STMicroelectronics is a remarkable high-voltage converter that integrates a robust 730 V avalanche-rugged power MOSFET with PWM operation. This compact and efficient device is part of the VIPerPlus family and is specifically designed to meet the rigorous demands of offline switched-mode power supplies (SMPS), providing a reliable and cost-effective power conversion solution.

Key Features

  • High-Voltage Capability: The device boasts a high breakdown voltage of 730 V, ensuring it can handle surges and maintain stability in fluctuating power environments.
  • Energy-Efficient: With its built-in PWM controller and MOSFET, the VIPER06LSTR achieves excellent power efficiency, which is crucial for reducing energy consumption in various applications.
  • Advanced Protection Features: It includes multiple protection mechanisms such as overload protection, overvoltage protection, and thermal shutdown with hysteresis, safeguarding the device and the system it powers from potential damage.
  • Low Standby Power Consumption: The quiescent current is very low, which makes this device ideal for applications that require compliance with energy-saving regulations.
  • Flexibility: The VIPER06LSTR is suitable for a wide input voltage range, accommodating different power supply standards and making it versatile for global applications.

Applications

The VIPER06LSTR is a highly versatile component that can be used in various applications, including:

  • Switched-mode power supplies (SMPS) for consumer electronics
  • LED lighting drivers
  • Standby power supplies for appliances and TVs
  • Adapter and battery charger SMPS
  • Auxiliary power supplies for industrial systems

Its robustness, coupled with a compact SO-10 package, makes it an ideal choice for space-constrained applications. STMicroelectronics' dedication to quality and performance is evident in the VIPER06LSTR, which is designed to deliver stable, efficient power conversion with the added benefit of advanced protection features. Whether for industrial or consumer products, the VIPER06LSTR is a solid choice for designers looking to enhance the reliability and efficiency of their power supply solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6694 $50.2050
185+ $0.5492 $101.6020
285+ $0.5321 $151.6485
390+ $0.5149 $200.8110
505+ $0.4977 $251.3385
675+ $0.4463 $301.2525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,540 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess