EN
  • EN
  • DE

VIPER06L

Part No VIPER06L
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841992-VIPER06L
Ultra Librarian 3D Model Ultra Librarian VIPER06L CAD Model

Description

STMicroelectronics VIPER06L High-Voltage Converter

The VIPER06L from STMicroelectronics is a robust, high-performance offline switched-mode power supply (SMPS) integrated circuit designed to deliver consistent and efficient power conversion. This versatile component is part of the VIPerPlus family and is well-suited for a wide range of applications including adapters, chargers, and standby power supplies.

One of the standout features of the VIPER06L is its energy-saving capabilities. It operates with an 800 V avalanche-rugged power section, a PWM operation at 60 kHz with a frequency jittering for lower EMI, and multiple protections that ensure safe operation under abnormal operating conditions. This makes the VIPER06L an excellent choice for power solutions that require high reliability and efficiency.

The device is also designed with convenience in mind, featuring an integrated high-voltage startup and a sense FET, which eliminate the need for external components and reduce the overall bill of materials. This integration simplifies the design process, allowing for more compact and cost-effective power supply designs.

Furthermore, the VIPER06L boasts a range of protection features that safeguard against potential damage from overcurrent, overload, overheating, and short-circuits. These include thermal shutdown with automatic restart, overvoltage and overload protections with auto-restart, and hysteresis on overload protection. These comprehensive protections ensure that the power supply remains safe and reliable even under stressful conditions.

With its built-in soft-start and the ability to manage a burst mode under light-load conditions, the VIPER06L is highly efficient, thus reducing power consumption when the load is minimal. This feature is particularly beneficial for applications that are sensitive to power usage, as it helps to conserve energy and reduce operational costs.

In summary, the VIPER06L from STMicroelectronics is a highly integrated, energy-efficient, and reliable solution for a variety of power supply designs. Its combination of high-voltage capabilities, frequency jittering for EMI reduction, and comprehensive protection features make it a top choice for designers looking to create advanced and durable power systems.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9358 $60.8270
155+ $0.7678 $119.0090
235+ $0.7440 $174.8400
325+ $0.7200 $234.0000
415+ $0.6959 $288.7985
560+ $0.6239 $349.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess