EN
  • EN
  • DE

VIPER06HN

Part No VIPER06HN
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description Fixed-frequency VIPer plus family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1279294-VIPER06HN
Manufacturer Homepage www.st.com
Family Name VIPER06
Introduction Date August 29, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VIPER06HN CAD Model

Description

STMicroelectronics VIPER06HN High-Voltage Converter

The VIPER06HN is a high-performance offline switched-mode power supply (SMPS) converter designed by STMicroelectronics, a leader in semiconductor solutions. This innovative component is part of the VIPerPlus family and is perfect for applications requiring a compact, efficient, and reliable power supply solution.

With its integrated 800V avalanche-rugged power MOSFET, the VIPER06HN can withstand challenging power conditions, making it suitable for a wide range of AC/DC converter applications. Its high-voltage capability ensures that it can handle surges and spikes, providing a stable and secure power supply for the connected devices.

The VIPER06HN operates at a fixed 60 kHz switching frequency, allowing for a reduced-size magnetic design, which in turn minimizes the overall footprint of the power supply on the PCB. This makes it an excellent choice for space-constrained applications. Additionally, the integrated high-voltage startup and sense FET contribute to a simplified circuit design, further reducing external component count and system cost.

Energy efficiency is a key feature of the VIPER06HN, with its low power consumption in standby mode making it compliant with energy-saving regulations such as the European Commission's Ecodesign Directive. The device also includes various protection features, such as overload protection, overvoltage protection, and thermal shutdown with hysteresis, ensuring the safety and longevity of both the power supply and the end product.

The VIPER06HN is available in a compact SO-16N package, making it ideal for applications like power adapters, LED lighting, metering, and auxiliary power supplies. Its robust design, combined with STMicroelectronics' commitment to high-quality manufacturing, ensures that this high-voltage converter will deliver consistent performance and reliability.

For engineers and designers looking for a versatile, high-voltage converter solution, the VIPER06HN from STMicroelectronics offers the perfect blend of performance, compactness, and energy efficiency to meet the demanding requirements of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8033
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0583
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess