EN
  • EN
  • DE

VB026MSP

Part No VB026MSP
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012408-VB026MSP
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VB026MSP CAD Model

Description

The VB026MSP from STMicroelectronics is a high-performance ignition coil driver power integrated circuit (IC) designed for use in automotive ignition systems. This advanced semiconductor device is engineered to drive ignition coils with high efficiency and precision, ensuring optimal engine performance and reduced emissions.

Key Features:

  • Voltage Capability: The VB026MSP is capable of handling high voltage operations, making it suitable for modern ignition systems that require robust performance under varying conditions.
  • Integrated Design: This power IC integrates a voltage regulator, dual-channel low-side drivers, and a diagnostic unit all in one package, simplifying system design and reducing the number of components required.
  • Diagnostic Functions: It includes built-in diagnostic features that can detect open load, overtemperature, and other potential issues, allowing for improved system reliability and safety.
  • Protection Features: The device is equipped with overvoltage, undervoltage, and overcurrent protection circuits to safeguard the IC and the ignition system from electrical faults and extreme operating conditions.
  • Temperature Range: The VB026MSP operates over a wide temperature range, ensuring consistent performance even in harsh automotive environments.
  • Package: Available in a PowerSSO-36 package, the IC is designed for surface-mount technology (SMT), offering a compact footprint and ease of integration into various automotive applications.

Applications:

The VB026MSP is primarily used in automotive ignition systems, where it drives the ignition coils directly. It is suitable for a wide range of vehicles, including cars, motorcycles, and commercial vehicles. Its robustness and high voltage capability also make it an excellent choice for high-performance and racing applications where reliability and efficiency are critical.

Conclusion:

With its combination of high voltage operation, integrated features, and protective functions, the STMicroelectronics VB026MSP is an ideal solution for automotive manufacturers and designers looking to enhance ignition system performance while maintaining system safety and reliability. Its diagnostic capabilities and wide temperature range further ensure that it can meet the demanding requirements of today's automotive industry.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess