EN
  • EN
  • DE

V60N03L-10

Part No V60N03L-10
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 397408-V60N03L-10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V60N03L-10 CAD Model

Description

The V60N03L-10, from STMicroelectronics, is a robust and efficient N-channel MOSFET designed to meet a wide range of application requirements. This power MOSFET is a testament to STMicroelectronics' commitment to providing high-performance and reliable semiconductor solutions for power management challenges in various electronic systems.

Key Features

  • High Current Capability: The V60N03L-10 boasts a continuous drain current (ID) of up to 60A, making it suitable for high-power applications that require significant current handling.
  • Low On-Resistance: With an RDS(on) as low as 10 mΩ, this MOSFET ensures efficient power conversion, leading to lower energy losses and improved overall system efficiency.
  • High-Speed Switching: The device is optimized for fast switching, reducing switching losses and enabling high-frequency operation in power converters and other applications.
  • Enhanced Thermal Performance: The V60N03L-10 comes in a TO-220 package, known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
  • Gate Charge Optimized: The MOSFET is designed with an optimized gate charge, which reduces the driving power requirement and enhances the power efficiency of the system.

Applications

The V60N03L-10 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • Power Management Systems

Reliability and Quality

STMicroelectronics is known for its rigorous quality control and the V60N03L-10 is no exception. It is designed and manufactured to meet the highest quality and reliability standards, ensuring stable performance across its lifespan. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Conclusion

Overall, the V60N03L-10 N-channel MOSFET from STMicroelectronics is a high-performance solution for designers looking to optimize their power management systems. With its combination of high current capability, low on-resistance, and fast switching speeds, this MOSFET is an excellent choice for a wide range of demanding applications.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $32.5000
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess