EN
  • EN
  • DE

UPSD3254A-40U6

Part No UPSD3254A-40U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 288KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor 8032
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 46
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 80-LQFP
Win Source Part Number 213776-UPSD3254A-40U6
Family Name UPSD3254A
Introduction Date August 01, 2004
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPSD3254A-40U6 CAD Model

Description

STMicroelectronics UPSD3254A-40U6 Microcontroller

The UPSD3254A-40U6 is a robust microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This MCU is part of the uPSD3200 series, which is known for its high performance and integration of USB functionality. The UPSD3254A-40U6 is specifically engineered to meet the demanding needs of modern embedded systems, offering a unique combination of features that make it ideal for a wide range of applications.

Key Features

  • Core: The MCU is built around a powerful 8-bit 8051 microprocessor core, which operates at a speed of 40 MHz, providing efficient processing capabilities for complex tasks.
  • Memory: It comes equipped with 256KB of flash memory and 16KB of SRAM, allowing for ample space to store code and data. The flash memory is in-system programmable (ISP) and in-application programmable (IAP), which adds flexibility and convenience for firmware updates.
  • Dual Data Pointers (DDP): To optimize data transfer rates and improve overall system performance, the UPSD3254A-40U6 features dual data pointers.
  • USB Functionality: With integrated USB 2.0 full-speed functionality, this MCU allows for easy connectivity and communication with other USB-enabled devices.
  • Peripheral Set: A comprehensive set of peripherals is included, such as a programmable counter array, multiple timers, and a full-duplex UART. These peripherals support a wide range of functions and enhance the MCU's versatility.
  • Security: To protect your system, the UPSD3254A-40U6 includes a dedicated security logic with the ability to lock the memory, thus safeguarding your intellectual property.
  • Power Management: The device features several power-saving modes, which enable the design of energy-efficient applications.

Applications

The UPSD3254A-40U6 is suitable for a variety of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and communication devices. Its robust feature set ensures that designers can utilize this MCU to create sophisticated and reliable products.

Conclusion

Overall, the UPSD3254A-40U6 from STMicroelectronics is a highly capable microcontroller that offers a perfect blend of performance, memory, and integrated features. Its USB support, coupled with a rich peripheral set and advanced security features, make it an excellent choice for designers looking to develop advanced, secure, and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 575 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess