The UNS1NU04D from STMicroelectronics is a high-performance N-Channel MOSFET that is designed to meet a wide range of applications, particularly in the power management domain. This MOSFET is part of STMicroelectronics' commitment to providing energy-efficient solutions to the electronics industry.
Key Features
- Low On-Resistance: The UNS1NU04D features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it an ideal choice for power-intensive applications.
- High Switching Speed: This MOSFET has been designed for fast switching, ensuring that it can handle high-frequency operations with ease, which is crucial for modern power conversion and regulation circuits.
- Power Dissipation: With a substantial power dissipation capability, the UNS1NU04D can handle higher currents and voltages without overheating, ensuring reliability and longevity in service.
- Gate Charge: The device has an optimized gate charge, which reduces the power required to turn the transistor on and off, thus saving energy and reducing heat generation during switching.
Applications
The versatile nature of the UNS1NU04D MOSFET allows it to be used in a variety of applications including:
- DC/DC converters
- Power supply modules
- Motor control circuits
- Automotive applications
- Switch Mode Power Supplies (SMPS)
Product Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
40V |
| Continuous Drain Current (ID) |
3.7A |
| Power Dissipation (PD) |
1.25W |
| RDS(on) |
70 mΩ |
The UNS1NU04D is encapsulated in a SOT-23 package, which is known for its small size and suitability for high-density PCB designs. This package also provides excellent thermal performance for its size.
For engineers and designers looking for a robust, efficient, and reliable N-Channel MOSFET, the UNS1NU04D from STMicroelectronics is an excellent choice that balances performance with energy efficiency.