EN
  • EN
  • DE

UC3842BD13TR

Part No UC3842BD13TR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description Converter Offline Forward Topology Up to 500kHz 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters, Offline Switchers
Manufacturer STMicroelectronics
Packaging Reel(TR)
Output Isolation Isolated
Internal Switch(s) No
Topology Forward
Voltage - Start Up 16V
Operating Supply Voltage 10 V ~ 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SO
Mounting Style Surface Mount
Win Source Part Number 004673-UC3842BD13TR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian UC3842BD13TR CAD Model

Description

STMicroelectronics UC3842BD13TR - High Performance Current Mode PWM Controller

The UC3842BD13TR from STMicroelectronics is a versatile and high-performance current mode pulse-width modulation (PWM) controller integrated circuit, designed to facilitate the development of top-notch power supply systems. This device is particularly tailored for off-line and DC-to-DC converter applications offering the perfect blend of flexibility, reliability, and efficiency required by modern power supply units.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: This controller is engineered to be the heart of advanced power supply systems, providing stable and efficient control for a variety of applications.
  • Trimmed Oscillator Discharge Current: The UC3842BD13TR features a precision-trimmed oscillator discharge current which ensures consistent and reliable operation across different units and applications.
  • Automatic Feed Forward Compensation: The device includes automatic feed forward compensation, which enhances the response to changing input voltages and load conditions, ensuring stable output.
  • Pulse-by-Pulse Current Limiting: Enhanced safety is provided through pulse-by-pulse current limiting, which protects the controller from overcurrent conditions.
  • Under-Voltage Lockout with Hysteresis: The built-in under-voltage lockout with hysteresis function ensures that the device operates only when the supply voltage is within the specified range, thereby safeguarding the circuitry.
  • Low Startup and Operating Current: The low startup and operating current characteristics of the UC3842BD13TR make it an energy-efficient choice for power-sensitive designs.

Applications

  • Switching power supplies
  • Power converters
  • Battery chargers
  • DC-DC modules
  • LED drivers
  • Telecommunication equipment

With its robust design and comprehensive feature set, the UC3842BD13TR is an ideal PWM controller for a wide range of power applications. Its current mode operation provides excellent transient response, and its fully integrated soft-start function minimizes stress on the power stage during startup. Whether for industrial, commercial, or consumer electronics, the UC3842BD13TR stands out as a reliable and efficient solution for your power control needs. Packaged in a convenient surface-mount package, it simplifies the design and manufacturing of power supply circuits.

STMicroelectronics' commitment to quality and performance is evident in the UC3842BD13TR, making it a smart choice for designers looking to enhance the performance and reliability of their power supply systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess