Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer STMicroelectronics
Win Source Part Number 397287-TYN0512RG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN0512RG CAD Model

Description

The TYN0512RG is a high-performance thyristor manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust component is designed to handle a significant amount of power, making it an ideal choice for a variety of applications where controlled rectification is needed. The TYN0512RG is particularly suitable for phase control operations in converters, motorbike voltage regulators, motor control circuits, and inrush current limiting circuits.

Key Features

  • On-state RMS Current: The TYN0512RG can handle an RMS current of up to 5A, which allows it to manage moderate power loads efficiently.
  • Repetitive Peak Off-state Voltage: With a repetitive peak off-state voltage (VDRM/VRRM) of 1200V, the device can safely block high voltage spikes, ensuring the protection of the circuit.
  • Gate Trigger Current: The thyristor has a low gate trigger current (IGT), making it easier to switch on with minimal control current.
  • Operating Junction Temperature Range: It operates effectively within a junction temperature range of -40°C to 125°C, allowing for reliable performance across various environmental conditions.
  • Package: Encased in a TO-220AB insulated package, the TYN0512RG ensures easy mounting and heat dissipation, while providing electrical isolation from the mounting surface.

Applications

The versatility of the TYN0512RG thyristor makes it suitable for a wide array of applications, including:

  • AC phase control for light dimmers, motor speed controllers, and temperature modulation systems
  • Overvoltage crowbar protection in power supplies
  • Motorbike voltage regulator modules
  • Soft start mechanisms to limit inrush current in power supplies and motor drives

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The TYN0512RG thyristor is no exception, as it is built with the precision and durability expected from a leading semiconductor manufacturer. Customers can rely on this component for consistent performance and longevity in their electronic designs.

You May Also Be Interested in

Vishay
SCR PHASE CTRL 1200V 25A D2PAK
Lowest to $34.6245
ECAD model for VS-25TTS12STRLPBF
Littelfuse Inc.
THYRISTOR SCR 25A 400V TO220AB
Lowest to $2.5114
ECAD model for 2N6507G
Vishay
SCR PHASE CTRL 1200V 25A TO220FP
Lowest to $5.5415
ECAD model for VS-25TTS12FPPBF
Vishay
SCR PHASE CTRL 1200V 16A TO220FP
Need more? Email Us
ECAD model for VS-16TTS12FPPBF
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI343V-500-24_14mm
Littelfuse Inc.
THYRISTOR SCR 16A 800V TO220AB
Lowest to $0.7529
ECAD model for 2N6405G
Vishay
SCR PHASE CTRL 800V 16A TO220FP
Need more? Email Us
ECAD model for VS-16TTS08FPPBF
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI453-800-34-7B31_26mm
Vishay
SCR 1200V 16A D2PAK
Lowest to $28.7282
ECAD model for VS-16TTS12SPBF

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention