EN
  • EN
  • DE

TSZ182IST

Part No TSZ182IST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 2CIRC 8MINISO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Zero-Drift Amplifier Circuit Rail-to-Rail 8-MiniSO
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MiniSO
Family Name TSZ182
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-17050-6, 497-17050-1, 497-17050-2
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901527-TSZ182IST
Ultra Librarian 3D Model Ultra Librarian TSZ182IST CAD Model

Description

The TSZ182IST is a dual operational amplifier (op-amp) product from STMicroelectronics, known for its precision and low power consumption. This high-performance device is designed to offer an excellent speed/power consumption ratio, making it ideal for a wide array of applications, from industrial to automotive and consumer electronics.

Key Features

  • High Precision: With a low input offset voltage of just 25 µV max at 25°C, the TSZ182IST ensures high accuracy in signal amplification and processing tasks.
  • Low Power: Its low supply current of just 1 mA (max) per amplifier at 5V helps in designing energy-efficient circuits.
  • Wide Supply Range: The device operates with a supply voltage range from 2.2V to 5.5V, allowing for flexibility in various power supply configurations.
  • Rail-to-Rail Input and Output: The op-amp features rail-to-rail input and output, which maximizes the dynamic range and is particularly useful in single-supply operations.
  • Extended Temperature Range: With an operating temperature range from -40°C to +125°C, the TSZ182IST is suitable for harsh environments and demanding applications.
  • EMI Filtering: It includes enhanced EMI filtering capabilities, reducing the susceptibility to electromagnetic interference, which is crucial for applications in noisy environments.

Applications

The TSZ182IST's versatility makes it well-suited for a variety of applications, including:

  • Precision amplifiers in control systems
  • Sensor interfaces and instrumentation
  • Automotive electronics for monitoring and control
  • Active filtering solutions
  • Medical equipment requiring accurate signal processing

Package and Quality

The product comes in an 8-lead TSSOP package that is both space-saving and suitable for automated assembly processes. The TSZ182IST is also characterized for automotive-grade applications, ensuring reliability and performance consistency across various conditions.

Overall, the TSZ182IST from STMicroelectronics is a robust and reliable choice for designers who require a high-precision operational amplifier with a good balance of speed and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4947 $52.3887
49+ $2.0469 $100.2981
76+ $1.9829 $150.7004
105+ $1.9190 $201.4950
135+ $1.8550 $250.4250
181+ $1.6631 $301.0211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess