EN
  • EN
  • DE

TSZ122IYST

Part No TSZ122IYST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 2CIRC 8MINISO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Zero-Drift Amplifier Circuit Rail-to-Rail 8-MiniSO
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MiniSO
Family Name TSZ122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-14850-1, -497-14850-2, 497-14850-2, 497-14850-1, 497-14850-6, -497-14850-6
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901526-TSZ122IYST
Ultra Librarian 3D Model Ultra Librarian TSZ122IYST CAD Model

Description

The TSZ122IYST is a state-of-the-art dual operational amplifier (op-amp) designed by STMicroelectronics, a leader in semiconductor solutions. This precision op-amp is notable for its extremely low input offset voltage and low power consumption, making it an ideal choice for a wide array of applications that require high accuracy and efficiency.

Key Features

  • Ultra-Low Input Offset Voltage: The TSZ122IYST boasts an impressive input offset voltage of just 5 µV max at 25°C, which ensures high accuracy in signal amplification and processing.
  • Low Power Consumption: With a quiescent current of only 40 µA per amplifier at 25°C, this op-amp is optimized for energy-saving applications, extending the battery life of portable devices.
  • Wide Supply Voltage Range: The device can operate with a supply voltage from 2.2 V to 5.5 V, accommodating a variety of power supplies and systems.
  • Extended Temperature Range: The TSZ122IYST is designed to perform reliably over an industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Excellent Stability: This op-amp offers a gain bandwidth product of 400 kHz and a phase margin of 60 degrees, which contributes to its stability in closed-loop applications.
  • Rail-to-Rail Input and Output: The device features rail-to-rail input and output, which maximizes the dynamic range when operating from low supply voltages.

Applications

The TSZ122IYST is versatile and can be used in various applications such as:

  • Sensor signal conditioning
  • Battery-powered and portable devices
  • Precision current measurement
  • Medical instrumentation
  • Automotive control systems
  • Analog filters

Package and Quality

The TSZ122IYST comes in a compact 8-lead TSSOP package, which is not only space-saving but also compatible with standard surface-mount assembly processes. STMicroelectronics ensures high-quality standards, with each unit rigorously tested to meet the stringent requirements of the industry.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9043 $52.2774
42+ $2.3830 $100.0860
65+ $2.3086 $150.0590
90+ $2.2341 $201.0690
116+ $2.1596 $250.5136
155+ $1.9362 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess