EN
  • EN
  • DE
  • IT

TSX921ILT

Part No TSX921ILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 17 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 10pA
Voltage - Input Offset 4mV
Operating Supply Current 2.8mA
Channel Output Current 74mA
Supply Voltage - Operating 4 V to 16 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 138122-TSX921ILT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSX921ILT CAD Model

Description

Overview of STMicroelectronics TSX921ILT Precision Op-Amp

The TSX921ILT is a precision operational amplifier from STMicroelectronics that offers an ideal balance of performance and power consumption. This device is part of a family of operational amplifiers that utilize ST's advanced BiCMOS technology to achieve both low input offset voltages and low power operation. The TSX921ILT is designed for a wide range of applications, including industrial, automotive, and personal electronics where efficiency and accuracy are paramount.

Key Features

  • Low Offset Voltage: The TSX921ILT boasts an impressive low input offset voltage, which significantly improves accuracy in applications requiring precision signal conditioning.
  • Low Power Consumption: With its focus on power efficiency, this op-amp is an excellent choice for battery-powered devices, as it helps to extend battery life without sacrificing performance.
  • Rail-to-Rail Input and Output: The device features rail-to-rail input and output, which allows for a wide dynamic range, making it versatile for various applications.
  • High Gain Bandwidth Product: The op-amp provides a high gain bandwidth product, ensuring that it can handle a broad range of frequencies without degradation in performance.
  • Single Supply Operation: It is capable of operating from a single power supply, which simplifies design and reduces component count.

Applications

The TSX921ILT is suitable for a multitude of applications where precision and efficiency are required. Its main applications include:

  • Sensor interfaces
  • Active filtering
  • Medical instrumentation
  • Automotive electronics
  • Battery-powered applications
  • Portable devices

Package and Quality

The TSX921ILT is available in a small 5-pin SOT23-5 package, which is ideal for space-constrained applications. The small footprint of the package does not compromise the op-amp's thermal performance, ensuring reliable operation over a wide temperature range. Additionally, STMicroelectronics is committed to high-quality standards, and the TSX921ILT is designed to meet these rigorous requirements, providing dependable and consistent performance across its lifecycle.

For designers looking for a precision operational amplifier that combines low power consumption with high accuracy, the TSX921ILT from STMicroelectronics is an excellent choice. Its robust feature set and versatile application range make it a valuable component in any precision analog signal chain.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6635 $58.2225
75+ $1.3649 $102.3675
115+ $1.3223 $152.0645
160+ $1.2796 $204.7360
205+ $1.2370 $253.5850
275+ $1.1090 $304.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,033 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess