EN
  • EN
  • DE

TSX562AIYST

Part No TSX562AIYST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Micropower, wide bandwidth (900 kHz), 16 V CMOS operational amplifiers | IC OPAMP GP 2 CIRCUIT 8MINISO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type General Purpose
Slew Rate 1.1V/μs
Gain Bandwidth Product 900kHz
Current - Input Bias 100pA
Voltage - Input Offset 600μV
Supply Current 360μA
Current - Output / Channel 92mA
Supply Voltage , Single/Dual (±) 3V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MiniSO
Family Part Number TSX562
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274920-TSX562AIYST
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSX562AIYST CAD Model

Description

Introducing the TSX562AIYST from STMicroelectronics

The TSX562AIYST is a state-of-the-art operational amplifier (op-amp) brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This precision op-amp is designed to meet the needs of a wide range of applications, offering a perfect blend of performance, power efficiency, and stability.

Key Features

  • Low Input Offset Voltage: The TSX562AIYST boasts an ultra-low input offset voltage, which ensures high accuracy in signal amplification, making it ideal for precision applications.
  • Extended Temperature Range: With an operating temperature range from -40°C to +125°C, this op-amp is suitable for use in harsh environments and can reliably perform in both industrial and automotive applications.
  • Low Power Consumption: It is designed for energy-conscious systems, offering a low-power operation that does not compromise on performance, making it a perfect fit for battery-powered devices.
  • Rail-to-Rail Input and Output: The device features rail-to-rail input and output, which allows for a wide dynamic range and better signal representation, especially in low-voltage applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the TSX562AIYST provides excellent frequency response, which is critical for applications requiring fast and accurate signal processing.

Applications

The TSX562AIYST is versatile and can be used in various applications, including:

  • Automotive systems
  • Sensor interfaces
  • Test and measurement equipment
  • Battery-powered devices
  • Audio and video processing
  • Analog signal conditioning

STMicroelectronics has equipped the TSX562AIYST with the robustness and precision required for the most demanding applications. Whether you're designing automotive electronics, portable devices, or complex industrial systems, this op-amp provides the reliability and performance you need. Its small package design also makes it an excellent choice for space-constrained applications. Invest in the TSX562AIYST for your circuit designs and benefit from the quality and performance that STMicroelectronics is known for.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5336 $50.6720
49+ $2.0788 $101.8612
75+ $2.0139 $151.0425
103+ $1.9489 $200.7367
133+ $1.8840 $250.5720
178+ $1.6891 $300.6598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess