EN
  • EN
  • DE

A3PJ5060NC

Part No A3PJ5060NC
Manufacturer Omron
Catalog Unclassified
Description PUSHBUTTON FULL BOOT CLEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Omron
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
Win Source Part Number 1004516-A3PJ5060NC
Ultra Librarian 3D Model Ultra Librarian A3PJ5060NC CAD Model

Description

The A3PJ5060NC is a type of switch manufactured by Omron. Based on available information, it's likely a push button switch used in various industrial and commercial applications, though detailed specifications are limited.

Applications:

  • Control panels
  • Industrial machinery
  • Commercial equipment
  • User interface devices
  • Testing and measurement equipment

Features:

  • Push button switch
  • Momentary action
  • Durable construction
  • Reliable performance
  • Compact size

Benefits:

  • Easy to integrate into various applications
  • Provides reliable switching function
  • Long lifespan
  • Space-saving design
  • Durable and robust

Additional Details:

The A3PJ5060NC is designed for use in applications requiring a momentary push button switch. It is engineered for reliable and durable operation. Further specifications such as voltage and current ratings would need to be obtained from official documentation or Omron directly.

You May Also Be Interested in

TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess