EN
  • EN
  • DE

TSV852AIST

Part No TSV852AIST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.3MHZ RRO 8MINISO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.7 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 27nA
Voltage - Input Offset 800μV
Operating Supply Current 130μA
Channel Output Current 70mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MiniSO
Win Source Part Number 100153-TSV852AIST
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSV852AIST CAD Model

Description

Product Overview: TSV852AIST from STMicroelectronics

The TSV852AIST is a high-performance operational amplifier from STMicroelectronics, renowned for its precision and power efficiency. This device is part of the TSV85x series of op-amps that are designed to operate with a single or dual supply voltage, making them highly versatile for a wide range of applications.

Key Features

  • Low Power Consumption: With a typical quiescent current of 29 µA at 5V, the TSV852AIST is an ideal choice for battery-powered and portable applications where power efficiency is critical.
  • Wide Supply Voltage Range: The device can operate from 2.7V to 5.5V, accommodating various supply levels and ensuring compatibility with both analog and digital circuits.
  • High Gain Bandwidth Product: Offering a gain bandwidth product of 1.3 MHz, this op-amp is capable of handling a broad spectrum of frequencies, suitable for audio processing, filtering, and signal conditioning tasks.
  • Rail-to-Rail Input and Output: The TSV852AIST features rail-to-rail input and output stages, which allow for a wide dynamic range and better signal handling at the extremes of the supply voltage.
  • Low Input Offset Voltage: A low input offset voltage of 800 µV max (at 25°C) ensures precise signal amplification with minimal error, which is crucial for sensitive measurement and control systems.
  • Extended Temperature Range: The device is operational over an extended temperature range from -40°C to +125°C, making it reliable in harsh environmental conditions.

Applications

The TSV852AIST is a versatile component suitable for a myriad of applications, including:

  • Portable and battery-powered devices
  • Audio and video signal processing
  • Sensors and control systems
  • Automotive and industrial electronics
  • Medical instrumentation

Package Information

The TSV852AIST comes in a compact 8-lead Mini-SO8 package, which is not only space-saving but also conducive for efficient thermal dissipation. This packaging makes it easy to integrate into a variety of PCB designs, from simple prototypes to complex, multi-layer boards.

With its impressive combination of low power, high precision, and robust performance, the TSV852AIST operational amplifier is a smart choice for engineers and designers looking to enhance the efficiency and reliability of their electronic projects.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7786 $62.2510
80+ $1.4595 $116.7600
125+ $1.4139 $176.7375
170+ $1.3682 $232.5940
220+ $1.3226 $290.9720
295+ $1.1857 $349.7815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess