TSV851AILT - Precision Operational Amplifier by STMicroelectronics
The TSV851AILT is a high-precision operational amplifier manufactured by STMicroelectronics, designed to offer an optimal balance between performance and power consumption. This operational amplifier is part of the TSV851 series, which is known for its robust design and reliability, making it suitable for a wide range of applications, including industrial, automotive, and consumer electronics.
With a low input offset voltage of just 500 µV and a low-power consumption of 29 µA at 5V, the TSV851AILT ensures accurate signal amplification without draining your system's power resources. Its rail-to-rail input and output capabilities provide enhanced versatility, allowing the amplifier to operate effectively across the entire supply voltage range.
The TSV851AILT operates over a wide supply voltage range from 2.7V to 5.5V, making it adaptable to various power environments. This feature, combined with a wide bandwidth of 1.3 MHz and a slew rate of 1 V/µs, makes it an excellent choice for applications that require both precision and speed, such as sensor interfaces, battery-powered devices, and portable medical equipment.
Moreover, the device comes in a compact 5-pin SOT23-5 package, which is ideal for space-constrained applications. The TSV851AILT also features an extended temperature range from -40°C to +125°C, ensuring consistent performance even in harsh environmental conditions.
Key Features:
- Low input offset voltage: 500 µV max
- Low power consumption: 29 µA at 5V
- Rail-to-rail input and output
- Wide supply voltage range: 2.7V to 5.5V
- Wide bandwidth: 1.3 MHz
- High slew rate: 1 V/µs
- Extended temperature range: -40°C to +125°C
- Compact 5-pin SOT23-5 package
Whether you are designing for precision instrumentation, active filtering, or any application that requires a high degree of accuracy and low power, the TSV851AILT operational amplifier from STMicroelectronics is an excellent choice that does not compromise on quality and performance.