EN
  • EN
  • DE

TSV631IYLT

Part No TSV631IYLT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.34V/μs
Gain Bandwidth Product 880kHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Current - Supply 60μA
Current - Output / Channel 74mA
Voltage - Supply, Single/Dual (±) 1.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Part Number Series TSV631
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801498-TSV631IYLT
Ultra Librarian 3D Model Ultra Librarian TSV631IYLT CAD Model

Description

The TSV631IYLT is a high-performance, single operational amplifier (op-amp) from STMicroelectronics, a leading name in the semiconductor industry. This precision op-amp is part of the TSV63x family, which is known for its robust design and energy efficiency. With a wide range of applications, the TSV631IYLT is ideal for use in power-sensitive and space-constrained devices.

Key Features

  • Low Power Consumption: The TSV631IYLT boasts an ultra-low power design, with a typical consumption of just 29 µA at 5V, making it perfect for battery-operated devices.
  • High Precision: With an input offset voltage of only 800 µV and a temperature drift of 1 µV/°C, this op-amp offers high precision for demanding applications.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 1.5V to 5.5V, providing flexibility for various circuit designs.
  • Rail-to-Rail Input and Output: The TSV631IYLT features rail-to-rail input and output, which allows for better signal amplitude and dynamic range in mixed-signal environments.
  • Extended Temperature Range: This op-amp operates within an extended temperature range from -40°C to +125°C, ensuring reliable performance in extreme conditions.

Applications

The versatile nature of the TSV631IYLT makes it suitable for a wide array of applications, including:

  • Battery-powered devices
  • Portable and wearable electronics
  • Sensor interfaces
  • Medical instrumentation
  • Automotive systems
  • Power management circuits

Package Information

The TSV631IYLT comes in a compact 5-lead SOT-23 package, which is not only space-saving but also amenable to automated assembly processes, thus facilitating high-volume production.

Conclusion

With its combination of low power consumption, high precision, and a wide operating voltage range, the TSV631IYLT from STMicroelectronics stands out as an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems. Its suitability for a broad spectrum of applications further underscores its versatility as a key component in modern electronics.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8475 $59.3250
170+ $0.6955 $118.2350
260+ $0.6738 $175.1880
355+ $0.6520 $231.4600
460+ $0.6303 $289.9380
615+ $0.5650 $347.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess