EN
  • EN
  • DE

TSV630IQ2T

Part No TSV630IQ2T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 880KHZ RRO 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.34 V/μs
Gain Bandwidth Product (GBP) 880kHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 60μA
Channel Output Current 74mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DFN (2x2)
Win Source Part Number 043382-TSV630IQ2T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSV630IQ2T CAD Model

Description

Product Overview: TSV630IQ2T by STMicroelectronics

The TSV630IQ2T is a precision operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This op-amp is part of the TSV630 series, known for its low-power consumption and high accuracy, making it an ideal choice for a wide range of applications requiring efficient signal conditioning.

Key Features

  • Low Power Consumption: The TSV630IQ2T is engineered to operate with minimal power requirements, boasting a typical supply current of just 29 μA. This feature is crucial for battery-powered and portable applications where power efficiency is paramount.
  • Wide Supply Voltage Range: Accommodating a supply voltage range from 1.5 V to 5.5 V, the TSV630IQ2T offers designers the flexibility to use it in various systems without the need for additional power regulation components.
  • Rail-to-Rail Input and Output: This op-amp provides rail-to-rail input and output capabilities, which maximizes the dynamic range in low-voltage applications. This is particularly beneficial for analog-to-digital converter (ADC) driving and buffering signals in the full range of the power supply.
  • Low Input Offset Voltage: With a low input offset voltage typically around 800 μV, the TSV630IQ2T ensures high accuracy in signal amplification, making it suitable for precision applications like sensor interfacing and measurement systems.
  • Extended Temperature Range: The device is operational over an extended temperature range from -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.

Applications

The TSV630IQ2T is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable and wearable electronics
  • Signal conditioning circuits
  • Analog filters
  • Medical instrumentation
  • Automotive electronics

In summary, the TSV630IQ2T from STMicroelectronics is a high-performance, low-power operational amplifier that offers precision, flexibility, and efficiency for a myriad of electronic applications. Its compact size and robust operational parameters make it a go-to choice for designers looking to optimize their circuitry for both power consumption and accuracy.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4543 $50.9005
85+ $1.1933 $101.4305
130+ $1.1561 $150.2930
180+ $1.1187 $201.3660
235+ $1.0815 $254.1525
310+ $0.9696 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess