EN
  • EN
  • DE

TSV622AIST

Part No TSV622AIST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 420KHZ RRO 8MINISO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.19 V/μs
Gain Bandwidth Product (GBP) 420kHz
Current - Input Bias 1pA
Voltage - Input Offset 800μV
Operating Supply Current 29μA
Channel Output Current 74mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MiniSO
Win Source Part Number 1114810-TSV622AIST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSV622AIST CAD Model

Description

Product Overview: TSV622AIST from STMicroelectronics

The TSV622AIST is a cutting-edge operational amplifier (op-amp) designed by STMicroelectronics, a leader in semiconductor solutions. This product is part of the TSV62x series, which is known for its low-power consumption and precision performance. The TSV622AIST is particularly suited for battery-powered applications and systems that require high accuracy over time and temperature variations.

Key Features

  • Low Power Consumption: The TSV622AIST is designed to operate with a low supply current of just 29 µA (typical), making it an excellent choice for energy-sensitive applications.
  • Rail-to-Rail Input and Output: This op-amp can handle input and output signals that extend to both supply rails, enhancing the dynamic range in various applications.
  • Wide Supply Voltage Range: It operates across a wide range of supply voltages, from 2.7V to 5.5V, providing flexibility in different circuit designs.
  • High Gain Bandwidth Product: With a gain bandwidth product of 880 kHz, the TSV622AIST is capable of providing good frequency response for a variety of applications.
  • Low Input Offset Voltage: It features a low input offset voltage, which is critical for precision measurement and sensor signal conditioning.
  • Extended Temperature Range: The device is operational over an extended temperature range, from -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The TSV622AIST is versatile and can be used in a wide array of applications, such as:

  • Portable and battery-powered devices
  • Signal conditioning
  • Active filtering
  • Medical instrumentation
  • Automotive electronics

Package Information

The TSV622AIST comes in a compact 8-pin Mini-SO8 package, which is ideal for space-constrained applications. Its small footprint and surface-mount package allow for efficient use of PCB real estate.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TSV622AIST operational amplifier is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and reliability for end-users.

For designers looking for a reliable, low-power op-amp that does not compromise on performance, the TSV622AIST from STMicroelectronics is an excellent choice that balances power efficiency with precision operation.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess