EN
  • EN
  • DE
  • IT

TSV522IST

Part No TSV522IST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MINISO / High merit factor (1.15 MHz for 45 μA) CMOS op amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.89V/μs
Gain Bandwidth Product 1.15MHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Current - Supply 45μA
Current - Output / Channel 55mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MiniSO
Part Number Series TSV522
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802536-TSV522IST
Ultra Librarian 3D Model Ultra Librarian TSV522IST CAD Model

Description

The TSV522IST from STMicroelectronics is a high-precision operational amplifier that offers a perfect blend of performance and power efficiency. This device is part of the TSV52x series, which is known for its low-voltage operation and low-power consumption. It is specifically designed for applications requiring a balance between power efficiency and operational excellence, making it ideal for battery-powered devices, portable applications, and power-sensitive systems.

Key Features

  • Low Power Consumption: The TSV522IST is optimized for low power consumption, drawing only 29 µA of quiescent current per amplifier. This feature extends the battery life of portable devices and reduces power usage in energy-conscious applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 5.5V, providing flexibility in various operating conditions and making it compatible with a broad spectrum of power supplies.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1.3 MHz, this op-amp can handle a wide range of frequencies, making it suitable for audio processing, filtering, and signal conditioning applications.
  • Low Input Offset Voltage: The TSV522IST features a low input offset voltage of 800 µV max, which ensures high accuracy and precision in measurement and control systems.
  • Rail-to-Rail Input and Output: The rail-to-rail input and output stages allow for a wide dynamic range, making it ideal for driving analog-to-digital converters (ADCs) and other high-precision circuits.
  • Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Robust Design: The TSV522IST is encapsulated in a miniaturized 5-pin SOT23-5 package, ensuring a compact footprint while providing robustness against mechanical stresses.

Applications

The TSV522IST is versatile and can be used in a variety of applications, including:

  • Battery-powered and portable devices
  • Sensor signal conditioning
  • Active filtering
  • Medical instrumentation
  • Automotive electronics
  • Energy management systems

In conclusion, the TSV522IST operational amplifier from STMicroelectronics is an exceptional choice for designers looking for an op-amp that delivers both high performance and power efficiency. Its wide range of features makes it adaptable to numerous applications, ensuring optimal functionality across various industries.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7064 $51.1920
75+ $1.4002 $105.0150
115+ $1.3564 $155.9860
155+ $1.3127 $203.4685
200+ $1.2689 $253.7800
265+ $1.1376 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,319 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess