EN
  • EN
  • DE

TSU114IQ4T

Part No TSU114IQ4T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000245-TSU114IQ4T
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)/ Cut Tape (CT)
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Mounting Type 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Supplier Device Package TSU114
Product Status Active
Ultra Librarian 3D Model Ultra Librarian TSU114IQ4T CAD Model

Description

STMicroelectronics TSU114IQ4T Precision Op-Amp

The TSU114IQ4T from STMicroelectronics is a high-precision operational amplifier that offers a perfect blend of performance and power efficiency. This op-amp is part of ST's TSU11x series, which is renowned for its ultra-low power consumption and high accuracy, making it an ideal choice for a wide range of applications, including sensor signal conditioning, medical equipment, and battery-powered devices.

Key Features

  • Low Power Consumption: The TSU114IQ4T is designed for power-sensitive applications, with a typical quiescent current of just 580 nA per amplifier, which helps extend battery life in portable devices.
  • High Accuracy: With an offset voltage of 150 µV at 25°C and a temperature drift of 0.5 µV/°C, this op-amp provides precise signal amplification, ensuring high accuracy in measurement and control systems.
  • Rail-to-Rail Input and Output: The device features rail-to-rail input and output stages, which allow for a wide dynamic range, making it suitable for single-supply operations and for applications requiring a large output swing.
  • Low Input Bias Current: The TSU114IQ4T boasts an ultra-low input bias current of 1 pA, minimizing errors in applications with high source impedances.
  • Extended Temperature Range: It operates over an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

Applications

The TSU114IQ4T is versatile and can be used in various applications, such as:

  • Portable and battery-powered instruments
  • Temperature sensing and compensation
  • Gas detection
  • Medical monitoring devices
  • Strain gauge amplifiers
  • Microcontroller input/output buffering

With its compact 1.2 mm x 1.3 mm 4-bump CSP package, the TSU114IQ4T saves space on PCBs, making it suitable for miniaturized electronic assemblies. Its combination of low power, high precision, and small form factor makes it an excellent choice for designers looking to enhance the efficiency and accuracy of their systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess