EN
  • EN
  • DE

TSU102IST

Part No TSU102IST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MINISO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 8-MiniSO
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MiniSO
Family Name TSU102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-14089-1, 497-14089-2, 497-14089-6
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937812-TSU102IST
Ultra Librarian 3D Model Ultra Librarian TSU102IST CAD Model

Description

STMicroelectronics TSU102IST Precision Op-Amp

The TSU102IST from STMicroelectronics is a cutting-edge operational amplifier (op-amp) that brings together precision and power efficiency, suitable for a wide range of electronic applications. This op-amp is part of the TSU10x series, which is renowned for its ultra-low power consumption and high accuracy, making it an ideal choice for battery-powered and portable devices.

The TSU102IST is a dual operational amplifier that operates with a power supply range from 1.5V to 5.5V. This broad range allows for flexibility in various circuit designs and ensures compatibility with both traditional and low-voltage power supplies. With a typical power consumption of just 580 nA per channel, this op-amp is incredibly efficient, which helps to extend battery life in portable applications.

One of the standout features of the TSU102IST is its precision. It boasts an input offset voltage of only 800 µV max at 25°C, which ensures that signal integrity is maintained, and accuracy is high in sensitive applications. The device also has an excellent temperature drift, further enhancing its stability over a wide temperature range.

The op-amp's rail-to-rail input and output capability allow for a wide dynamic range, making it suitable for applications that require the full use of the supply voltage span. This feature is particularly useful in analog-to-digital converter (ADC) driving applications and sensor signal conditioning, where maximizing the dynamic range is crucial.

The TSU102IST also features a low input bias current of 1 pA typ, which is beneficial when interfacing with high-impedance sensors. Its low noise level of 27 nV/√Hz at 1 kHz ensures that signals are amplified with minimal added noise, preserving the quality of the original signal.

Encased in a small 8-lead Mini-SO8 package, the TSU102IST is designed to save space on printed circuit boards (PCBs). This compact form factor, combined with its low power consumption and high precision, makes it an excellent choice for applications such as medical devices, fitness trackers, IoT devices, and power-sensitive applications requiring long-term operation on a single battery charge.

Overall, the TSU102IST from STMicroelectronics is a versatile and reliable op-amp that offers an optimal balance between power efficiency and precision, suitable for a multitude of applications where space and power are at a premium.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2817 $52.8170
24+ $4.3337 $104.0088
36+ $4.1983 $151.1388
50+ $4.0629 $203.1450
64+ $3.9275 $251.3600
86+ $3.5212 $302.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess