Product Overview: TSM103WAITDASH7
The TSM103WAITDASH7 is a versatile dual operational amplifier and voltage reference integrated circuit (IC) from STMicroelectronics, a leading provider of semiconductor solutions. This precision IC combines two essential components of electronic systems into a single package, making it ideal for a wide range of applications, including control systems, power management, and sensor interfaces.
Key Features:
- Dual Operational Amplifiers: The TSM103WAITDASH7 houses two internally compensated operational amplifiers (op-amps) that offer stable and high-performance amplification. These op-amps are designed to operate with a single or dual supply voltage, providing flexibility in various circuit configurations.
- Voltage Reference: Alongside the op-amps, this IC includes a precise 2.5V voltage reference. This feature is crucial for applications requiring accurate voltage calibration or a stable reference point for analog-to-digital conversions.
- Low Power Consumption: With its design focused on energy efficiency, the TSM103WAITDASH7 is suitable for battery-powered devices and other power-sensitive applications. It ensures minimal power draw without compromising performance.
- Wide Operating Voltage Range: The device can function across a broad range of supply voltages, from 2.7V to 36V, accommodating various system power levels.
- Extended Temperature Range: This IC is operational over an extended temperature range, making it reliable for industrial-grade applications that may experience varying environmental conditions.
Applications:
The TSM103WAITDASH7's integration of dual op-amps with a voltage reference makes it an excellent choice for multiple applications, including:
- Power supply control and monitoring
- Battery chargers and management systems
- Data acquisition systems
- Automotive electronics
- Portable devices and instrumentation
Package and Quality:
The TSM103WAITDASH7 is offered in a small-outline package that is suitable for space-constrained applications. STMicroelectronics ensures high-quality standards, with rigorous testing and validation processes for their products, providing reliability and performance that engineers and designers can trust.