EN
  • EN
  • DE

TSM103IW

Part No TSM103IW
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Win Source Part Number 396310-TSM103IW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSM103IW CAD Model

Description

The TSM103IW is a versatile integrated circuit from STMicroelectronics, combining two operational amplifiers and a voltage reference in a single package. This multifunctional component is designed to cater to a wide array of applications, from control systems to power management solutions.

Key Features

  • Dual Operational Amplifiers: The TSM103IW features two internally compensated operational amplifiers that offer excellent stability and high gain bandwidth. These op-amps are designed to operate with a single or dual supply, making them highly adaptable to various circuit configurations.
  • Precision Voltage Reference: Alongside the operational amplifiers, this IC includes a 2.5V precision voltage reference. This stable reference voltage is crucial for applications requiring accurate voltage monitoring and regulation.
  • Low Power Consumption: With an emphasis on energy efficiency, the TSM103IW maintains low power consumption, making it suitable for battery-powered devices and energy-saving applications.
  • Wide Operating Voltage Range: The device operates over a wide range of supply voltages from 2.7V to 36V, or ±1.35V to ±18V in a dual supply mode, providing flexibility in various power supply scenarios.
  • Extended Temperature Range: The TSM103IW is designed to perform reliably over an extended temperature range, making it an ideal choice for industrial and automotive applications.

Applications

The TSM103IW's dual op-amps and voltage reference make it an excellent choice for a multitude of applications, including:

  • Power supply control and management
  • Battery chargers and management systems
  • Motor control circuits
  • Sensor signal conditioning
  • Analog-to-digital converter (ADC) drivers
  • Voltage monitoring and regulation systems

Package and Quality

STMicroelectronics offers the TSM103IW in a MiniSO8 package, which is compact and suitable for space-constrained applications. The product adheres to high-quality standards, ensuring reliability and performance consistency across various conditions.

With its integrated design, the TSM103IW from STMicroelectronics is an excellent choice for designers looking to streamline their circuit designs, reduce component count, and enhance overall system reliability.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess