EN
  • EN
  • DE

TSH95IDT

Part No TSH95IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 150MHZ 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 4
Slew Rate 110 V/μs
Gain Bandwidth Product (GBP) 150MHz
Current - Input Bias 5μA
Voltage - Input Offset 4mV
Operating Supply Current 4.5mA
Channel Output Current 40mA
Supply Voltage - Operating 7 V to 12 V, ±3.5 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 043363-TSH95IDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH95IDT CAD Model

Description

The TSH95IDT is a high-speed operational amplifier designed by STMicroelectronics to cater to a broad range of applications that demand high bandwidth and fast slew rates. This operational amplifier is well-suited for video processing, telecommunications, and any system that requires high-speed signal conditioning.

Key Features

  • High Gain Bandwidth: The TSH95IDT boasts a gain bandwidth product of 140 MHz, making it ideal for handling high-frequency signals with minimal distortion.
  • Fast Slew Rate: With a slew rate of 200 V/µs, this op-amp can respond quickly to changes in the input signal, ensuring high-speed performance in demanding applications.
  • Low Power Consumption: Despite its high-speed capabilities, the TSH95IDT is designed for low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Rail-to-Rail Output: The rail-to-rail output feature allows the op-amp to swing its output voltage very close to the supply rails, maximizing the dynamic range in applications where supply voltages are limited.
  • Single or Dual Supply Operation: It can operate from a single supply voltage of 5 V to 12 V or a dual supply voltage of ±2.5 V to ±6 V, providing flexibility in various circuit designs.

Applications

Due to its versatile characteristics, the TSH95IDT is an excellent choice for a multitude of applications, including:

  • Video amplifiers and buffers
  • Cable drivers
  • ADC/DAC buffers
  • Active filters
  • Test and measurement equipment
  • Telecommunications systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TSH95IDT is no exception. This product is manufactured using a robust silicon design and is subjected to rigorous testing to ensure it meets the high standards expected from STMicroelectronics components.

Ordering Information

The TSH95IDT operational amplifier is available in a small-outline package (SO), making it easy to integrate into a wide range of electronic assemblies. For ordering, refer to the part number TSH95IDT to ensure the correct specification of this high-speed op-amp.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess