EN
  • EN
  • DE

TSH93IDT

Part No TSH93IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 150MHZ 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 3
Slew Rate 110 V/μs
Gain Bandwidth Product (GBP) 150MHz
Current - Input Bias 5μA
Voltage - Input Offset 4mV
Operating Supply Current 4.5mA
Channel Output Current 40mA
Supply Voltage - Operating 7 V to 12 V, ±3.5 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 054165-TSH93IDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH93IDT CAD Model

Description

STMicroelectronics TSH93IDT High-Speed Operational Amplifier

The TSH93IDT is a high-speed operational amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This op-amp is part of the TSH93 series, which is known for its exceptional speed and performance. The TSH93IDT is ideal for a wide range of applications, including video amplifiers, cable drivers, ADC/DAC buffers, and high-speed signal processing.

Featuring a high slew rate and a wide bandwidth, the TSH93IDT is capable of delivering high-speed performance while maintaining a low level of distortion. This makes it an excellent choice for applications that require accurate signal amplification with minimal degradation. The device operates within a supply voltage range of 2.7V to 5.5V, making it versatile for various electronic circuits and systems.

The TSH93IDT offers a gain-bandwidth product of 160 MHz and a slew rate of 90 V/μs, which ensures that signals are amplified rapidly without significant delay. This is particularly beneficial in systems where timing and speed are critical. Additionally, the low input offset voltage and low noise contribute to the high-quality output signal, essential for precision applications.

The operational amplifier comes in a compact SO-8 package, which is suitable for space-constrained designs. Its small footprint allows for efficient use of PCB real estate, enabling designers to create more compact and integrated circuit layouts.

With a low input bias current and a wide operating temperature range from -40°C to +85°C, the TSH93IDT is a robust component capable of performing in various environmental conditions. This makes it a reliable choice for both industrial and consumer applications.

In summary, the TSH93IDT from STMicroelectronics is a high-speed operational amplifier that offers excellent performance with a high slew rate, wide bandwidth, and low distortion. Its versatility, combined with its small package size, makes it an ideal choice for designers looking for a high-quality op-amp for their high-speed signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess