EN
  • EN
  • DE

TSH150ID

Part No TSH150ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 150MHZ 8SO / Op Amp Single Wideband Amplifier ±6V 8-Pin SO N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 190 V/μs
GBP - Gain Bandwidth Product 150MHz
Current - Input Bias 5μA
Voltage - Input Offset 300μV
Operating Supply Current 25mA
Output Current per Channel 100mA
Dual Supply Voltage (±) ±3 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 798473-TSH150ID
Popularity Medium
Supply and Demand Status Balance
Family Name TSH150
Introduction Date June 25, 1998
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TSH150ID CAD Model

Description

STMicroelectronics TSH150ID: High-Speed Video Buffer

The TSH150ID is a high-speed video buffer designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is tailored for video applications, providing a solution for driving video signals on cables or any other media used for video information transfer.

Key Features

  • High Bandwidth: The TSH150ID boasts a wide bandwidth that ensures the high-speed transmission of video signals without compromising the quality, making it suitable for high-resolution video applications.
  • Low Power Consumption: Engineered to be energy-efficient, this video buffer operates with low power consumption, making it ideal for portable and battery-powered devices.
  • High Slew Rate: With its high slew rate, the TSH150ID is capable of delivering fast transitions, which is essential for maintaining the integrity of the video signal, especially in high-speed operations.
  • Single Supply Operation: The device can be powered by a single supply voltage, simplifying the power design of the overall system and reducing the number of required components.
  • Excellent Video Performance: The TSH150ID is optimized for excellent video performance, with characteristics that prevent signal degradation and preserve the quality of the video output.

Applications

The versatility of the TSH150ID makes it suitable for a wide array of video applications, including:

  • Cable driving for video processing equipment
  • Video amplifiers for security cameras
  • High-definition television (HDTV) receivers
  • Video signal buffering in personal video recorders (PVRs)
  • General-purpose high-speed buffering requirements

Product Specifications

The TSH150ID comes in a compact SO-8 package, which is convenient for space-constrained applications. It operates over a wide temperature range, ensuring reliability and stability across various environments. The device also features a disable function that significantly reduces the power consumption when the video buffer is not in use.

With its robust design and advanced features, the TSH150ID from STMicroelectronics represents a state-of-the-art solution for designers who require a high-quality, high-speed video buffer for their applications.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess