EN
  • EN
  • DE

TSH114ID

Part No TSH114ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 4 CIRCUIT 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Current Feedback Amplifier 4 Circuit - 14-SO
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name TSH114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-3064-5, 497-3064-5-NDR
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937665-TSH114ID
Ultra Librarian 3D Model Ultra Librarian TSH114ID CAD Model

Description

Introducing the TSH114ID from STMicroelectronics

The TSH114ID is a remarkable quad bipolar operational amplifier (op-amp) designed and manufactured by the renowned semiconductor company STMicroelectronics. This high-performance device is specifically engineered to cater to a wide range of applications, including signal conditioning, active filtering, and audio amplification, to name a few. With its impressive features and robust design, the TSH114ID stands out as a versatile component suitable for both commercial and industrial applications.

One of the key attributes of the TSH114ID is its low noise level, which makes it an ideal choice for audio applications and other sensitive signal processing tasks. The device offers a noise figure of just 9nV/√Hz at 1kHz, ensuring that signals are amplified without significant addition of unwanted noise, thus preserving signal integrity.

The TSH114ID also boasts a wide bandwidth, with a gain bandwidth product of 3.3MHz. This characteristic allows it to handle a broad range of frequencies without compromising on the quality of the signal amplification. Additionally, the op-amp has a fast slew rate of 1V/μs, enabling it to respond quickly to changes in the input signal, which is particularly beneficial in fast-switching applications.

When it comes to power consumption, the TSH114ID is designed to be efficient. It operates over a wide supply voltage range from 3V to 30V, making it compatible with various power supply configurations. Furthermore, it features a low supply current of just 1.1mA per amplifier, which is advantageous for battery-powered devices where power conservation is critical.

STMicroelectronics has ensured that the TSH114ID is not only high-performing but also reliable. It is equipped with a large output voltage swing that gets close to the supply rails, thus maximizing the dynamic range. The device also includes internal frequency compensation, which simplifies the design process by eliminating the need for external components.

To accommodate different design requirements, the TSH114ID is available in a compact SO-14 package, ensuring that it can fit into space-constrained applications without sacrificing performance. Whether you are designing a high-fidelity audio system or a sophisticated sensor interface, the TSH114ID from STMicroelectronics is an excellent choice to serve as the backbone of your analog circuitry.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7276 $62.9104
9+ $12.9048 $116.1432
14+ $12.5017 $175.0238
20+ $12.0986 $241.9720
25+ $11.6955 $292.3875
34+ $10.4851 $356.4934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess