EN
  • EN
  • DE

TSH10I

Part No TSH10I
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 140MHz BANDWIDTH LOW NOISE SINGLE OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1274704-TSH10I
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSH10I CAD Model

Description

The TSH10I is an innovative sensor hub from STMicroelectronics, designed to provide a flexible and efficient solution for data processing within multi-sensor applications. This advanced component is part of STMicroelectronics' extensive portfolio of sensor hubs that are engineered to meet the demands of modern smart devices, including wearables, mobile phones, and IoT devices.

Key Features

  • Integrated Sensor Fusion: The TSH10I is capable of integrating data from various sensors, such as accelerometers, gyroscopes, magnetometers, and environmental sensors, to deliver enhanced performance and reliable sensor fusion capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, the TSH10I ensures minimal impact on battery life, making it ideal for portable and battery-operated devices.
  • High Performance: With its powerful processing abilities, the TSH10I can handle complex algorithms and sensor data processing tasks, ensuring high-speed and accurate data output.
  • Customizable Firmware: The device supports customizable firmware, allowing developers to tailor the sensor hub to specific application needs and optimize its performance for unique use cases.

Applications

The versatility of the TSH10I makes it suitable for a wide range of applications. It is particularly adept in scenarios where multiple sensor data streams need to be aggregated and processed efficiently. Typical applications include:

  • Smartphones and Tablets
  • Wearable Technology
  • Personal Fitness Devices
  • Virtual and Augmented Reality Systems
  • Industrial IoT and Monitoring Systems

Technical Specifications

The TSH10I boasts a robust set of technical specifications designed to meet the rigorous demands of modern sensor-based systems. It features a wide operating voltage range, compatibility with a variety of sensor interfaces, and is housed in a compact package that allows for easy integration into space-constrained designs.

Conclusion

STMicroelectronics' TSH10I is a testament to the company's commitment to innovation and excellence in the field of sensor technology. With its advanced features and versatile application range, the TSH10I is poised to be a key component in the development of the next generation of smart, sensor-enabled devices.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess