EN
  • EN
  • DE

TSC213ICT

Part No TSC213ICT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SC70-6 / Current Sense Amplifier 1 Circuit SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.85V/µs
-3db Bandwidth 100 kHz
Current - Input Bias 28 µA
Voltage - Input Offset 100 µV
Current - Supply 65µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 26 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number TSC213
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-TSC213ICT,497-TSC213ITR,497-TSC213IDKR
Standard Package 3,000
Win Source Part Number 1321681-TSC213ICT
Ultra Librarian 3D Model Ultra Librarian TSC213ICT CAD Model

Description

The TSC213ICT from STMicroelectronics is a high-precision operational amplifier designed to cater to a wide range of applications, including industrial, automotive, and personal electronics. This product stands out with its low input offset voltage and high gain bandwidth, making it ideal for applications that require accurate signal amplification and conditioning.

Key Features

  • Low Input Offset Voltage: The TSC213ICT boasts an impressively low input offset voltage, which ensures signal integrity by minimizing error and drift over time and temperature variations.
  • High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • Low Power Consumption: Energy efficiency is a critical aspect of modern electronics, and the TSC213ICT addresses this by offering low power consumption, thereby extending battery life in portable devices and reducing power costs in wired systems.
  • Wide Operating Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for harsh environments and ensuring reliable performance under varying conditions.
  • Robust Design: STMicroelectronics has engineered the TSC213ICT to be robust and resilient, with features that protect against electrostatic discharge and ensure long-term stability and performance.

Applications

The TSC213ICT is versatile and can be used in a variety of applications, including:

  • Sensor signal conditioning
  • Automotive control systems
  • Battery-powered devices
  • Analog filters
  • Data acquisition systems

Technical Specifications

Some of the key technical specifications of the TSC213ICT include:

  • Input Offset Voltage: Specified at a low level for precision applications
  • Gain Bandwidth Product: High enough to accommodate a wide range of frequencies
  • Operating Temperature Range: Broad enough to ensure performance in various environments
  • Package: Available in a small outline package that is suitable for space-constrained applications

In summary, the TSC213ICT from STMicroelectronics is a top-tier operational amplifier that combines accuracy, efficiency, and versatility, making it a go-to choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3762 $50.7870
285+ $0.3524 $100.4340
445+ $0.3405 $151.5225
635+ $0.3167 $201.1045
825+ $0.3048 $251.4600
1,025+ $0.2929 $300.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess