EN
  • EN
  • DE

TSC101AILT

Part No TSC101AILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CUR SENS 500KHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.9 V/μs
-3db Bandwidth 500kHz
Current - Input Bias 5.5μA
Voltage - Input Offset 200μV
Operating Supply Current 165μA
Channel Output Current 60mA
Supply Voltage - Operating 4 V to 24 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 035279-TSC101AILT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC101AILT CAD Model

Description

STMicroelectronics TSC101AILT High-Side Current Sense Amplifier

The TSC101AILT from STMicroelectronics is a precision high-side current sense amplifier designed to provide accurate current monitoring in a wide range of applications. This device is particularly suitable for applications that require current measurement at the high side of the load, such as battery chargers, power management systems, and overcurrent protection circuits.

Key Features

  • High-Side Sensing: The TSC101AILT measures the voltage across a shunt resistor placed in series with the load at the positive supply rail, enabling high-side current sensing which is essential for accurate and safe monitoring.
  • Wide Input Common-Mode Range: This current sense amplifier operates over a common-mode voltage range from 2.8V to 30V, making it adaptable for use in various systems with different supply voltages.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for power-sensitive applications, ensuring minimal impact on the overall power consumption of the system.
  • Precision Amplification: It offers a fixed gain of 20 V/V with a high level of accuracy, which simplifies the design by eliminating the need for external gain-setting components.
  • Extended Temperature Range: The TSC101AILT is operational over an extended industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The versatility of the TSC101AILT allows it to be integrated into a variety of applications, including:

  • Industrial and Automotive Systems
  • Battery Management Systems
  • Power Supply Monitoring
  • Overcurrent and Overload Protection
  • Energy Metering and Management

Package and Availability

The TSC101AILT comes in a small SOT23-5 package, which is ideal for space-constrained applications. Its compact footprint and surface-mount package allow for efficient use of PCB real estate. The product is available for order, and its datasheet can be accessed for detailed specifications and application guidelines.

With its robust design and precision performance, the TSC101AILT from STMicroelectronics is a reliable choice for designers looking to implement effective high-side current sensing in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2667 $50.6680
100+ $1.0393 $103.9300
150+ $1.0069 $151.0350
210+ $0.9744 $204.6240
270+ $0.9419 $254.3130
360+ $0.8445 $304.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess