EN
  • EN
  • DE

TSB711AIYLT

Part No TSB711AIYLT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 3V/µs
Gain Bandwidth Product 6 MHz
Current - Input Bias 300 nA
Voltage - Input Offset 650 µV
Current - Supply 1.8mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1351490-TSB711AIYLT
Ultra Librarian 3D Model Ultra Librarian TSB711AIYLT CAD Model

Description

Introducing the TSB711AIYLT Operational Amplifier from STMicroelectronics

The TSB711AIYLT is a precision operational amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This op-amp is part of ST's TSB711 series and is notable for its low input offset voltage and high gain bandwidth product. It is well-suited for a wide range of applications, including control systems, sensor interfaces, and active filtering, among others.

With an operating voltage range from 2.7V to 16V, the TSB711AIYLT provides designers with the flexibility to use it in both low and standard voltage applications. The device boasts an extended temperature range from -40°C to +125°C, making it reliable for industrial applications that require operation under harsh conditions.

The TSB711AIYLT has an impressive gain bandwidth product of 10 MHz and a phase margin of 60 degrees, which ensures stability and a fast response in closed-loop configurations. Its low input bias current of 1 pA typ. makes it an excellent choice for applications requiring high-impedance sources.

Key Features:

  • Low input offset voltage: 800 µV max at 25°C
  • Low power consumption: 1.1 mA max at 25°C
  • Wide supply voltage range: 2.7V to 16V
  • Extended temperature range: -40°C to +125°C
  • Gain bandwidth product: 10 MHz
  • Low input bias current: 1 pA typ.
  • Rail-to-rail input and output
  • ESD tolerance: 4 kV HBM / 200 V MM

The TSB711AIYLT is also designed with built-in features to enhance its robustness, including an ESD tolerance of 4 kV HBM (Human Body Model) and 200 V MM (Machine Model). Its rail-to-rail input and output capability allow for maximum dynamic range, which is particularly useful in single-supply operations or when interfacing with ADCs and DACs.

Available in a tiny 5-lead SOT23-5L package, the TSB711AIYLT offers a space-saving solution without compromising on performance, making it an ideal choice for space-constrained applications. Whether you're designing for consumer electronics, automotive systems, or industrial controls, the TSB711AIYLT operational amplifier from STMicroelectronics is a reliable and versatile component that can help you achieve your design objectives with precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess