EN
  • EN
  • DE

MAX16010TAB+

Part No MAX16010TAB+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Supervisor Open Drain or Open Collector 2 Channel 8-TDFN-EP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style SMD/SMT
Package 8-WDFN Exposed Pad
Manufacturer Device Package 8-TDFN-EP (3x3)
Win Source Part Number 207291-MAX16010TAB+
Ultra Librarian 3D Model Ultra Librarian MAX16010TAB+ CAD Model

Description

The Maxim Integrated MAX16010TAB+ is a versatile and robust overvoltage protection controller designed to safeguard low-voltage systems against damaging high-voltage events. This compact and efficient device is a crucial component for ensuring the longevity and reliability of sensitive electronic equipment.

Key Features

  • Wide Operating Voltage Range: The device operates over a broad voltage range, typically from 5.5V to 36V, making it suitable for a variety of applications.
  • Adjustable Overvoltage Protection Threshold: Users can set the overvoltage protection threshold according to their specific requirements, providing flexibility in different circuit designs.
  • Low Quiescent Current: With a low quiescent current, the MAX16010TAB+ is an energy-efficient solution that minimizes power consumption when in operation.
  • Fast Response Time: The device responds quickly to overvoltage conditions, typically within 1μs, ensuring that connected components are promptly protected from potential harm.
  • Integrated Charge Pump: The built-in charge pump drives external N-channel MOSFETs, which are used to disconnect the load during overvoltage events.
  • Reverse Battery Protection: The MAX16010TAB+ includes reverse battery protection, which prevents damage to the system if the battery is accidentally connected backward.

Applications

The MAX16010TAB+ is ideally suited for a wide range of applications where overvoltage protection is critical. These include:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable and battery-powered devices

Product Specifications

The MAX16010TAB+ comes in a compact 8-pin TDFN package with an exposed pad for enhanced thermal performance. It is designed for surface mount technology (SMT) and is specified over the automotive temperature range of -40°C to +125°C. The device is RoHS compliant and lead-free, ensuring it meets current environmental standards.

Conclusion

In summary, the Maxim Integrated MAX16010TAB+ overvoltage protection controller is a high-performance solution that provides critical protection for electronic systems. Its adjustable threshold, fast response time, and energy efficiency make it an excellent choice for designers looking to enhance the durability and reliability of their applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0668 $61.0020
35+ $3.3368 $116.7880
54+ $3.2328 $174.5712
74+ $3.1277 $231.4498
96+ $3.0238 $290.2848
128+ $2.7108 $346.9824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess