Product Overview: TS941ILT Precision Operational Amplifier
The TS941ILT from STMicroelectronics is a cutting-edge precision operational amplifier (op-amp) that offers a perfect blend of performance and efficiency for a wide range of applications. This device is part of the TS941 series, which is renowned for its low-power consumption and rail-to-rail input/output capabilities.
Key Features
- Low Power Consumption: The TS941ILT is designed for applications that require high efficiency, with a low supply current that minimizes power usage without sacrificing performance.
- Rail-to-Rail Input/Output: With its rail-to-rail input and output, the TS941ILT provides a wide dynamic range, making it suitable for battery-powered devices and applications requiring a large output swing.
- High Precision: This op-amp offers excellent accuracy and stability, making it an ideal choice for precision analog applications.
- Single Supply Operation: It can operate from a single supply voltage, which simplifies the power supply design and is ideal for portable and compact electronic designs.
- Extended Temperature Range: The TS941ILT is designed to operate over an extended temperature range, ensuring reliable performance in various environmental conditions.
Applications
The versatility of the TS941ILT makes it suitable for a broad spectrum of applications, including:
- Battery-powered devices
- Portable instrumentation
- Sensor interfaces
- Medical devices
- Analog signal conditioning
Technical Specifications
Equipped with advanced technical specifications, the TS941ILT stands out in its category:
- Supply Voltage Range: 2.7V to 10V
- Low Input Offset Voltage
- Low Input Bias Current
- Operating Temperature Range: -40°C to +125°C
- Package: SOT-23-5
In conclusion, the TS941ILT from STMicroelectronics is a high-performance, precision operational amplifier that offers an optimal solution for designers looking for a balance between power efficiency and operational excellence. Its small form factor and robust feature set make it a go-to component for a multitude of electronic circuits and systems.