EN
  • EN
  • DE

TS9224IYPT

Part No TS9224IYPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.3V/µs
Gain Bandwidth Product 4 MHz
Current - Input Bias 15 nA
Voltage - Input Offset 500 µV
Current - Supply 900µA
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number TS9224
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-15861-6,TS9224IYPT-ND,497-15861-2,497-15861-1
Standard Package 2,500
Win Source Part Number 1319637-TS9224IYPT
Ultra Librarian 3D Model Ultra Librarian TS9224IYPT CAD Model

Description

The TS9224IYPT is a high-performance operational amplifier from STMicroelectronics, designed to meet the demanding requirements of a wide range of applications. This precision op-amp delivers a perfect blend of low power consumption and high-speed operation, making it an ideal choice for battery-powered devices, audio processing, and sensor interfaces.

Key Features

  • High Output Drive: The TS9224IYPT can deliver a significant amount of current to the load, providing excellent output drive capability.
  • Low Noise Performance: With its low noise design, this op-amp ensures a clean signal path, which is critical for high-fidelity audio applications and precision instrumentation.
  • Wide Bandwidth: It offers a wide bandwidth, allowing for fast signal processing and making it suitable for high-speed amplifiers and filters.
  • Low Power Consumption: The device is optimized for low power operation, which extends battery life in portable applications without sacrificing performance.
  • Stable with Capacitive Loads: The TS9224IYPT is designed to be stable with capacitive loads, a crucial feature for applications with dynamic load conditions.
  • Single or Dual Supply Operation: It can operate from a single supply or dual supplies, providing flexibility in various circuit configurations.

Applications

The versatility of the TS9224IYPT makes it suitable for a range of applications, including:

  • Audio and video signal processing
  • Sensor signal conditioning
  • Active filters and amplifiers
  • Battery-powered and portable devices
  • Analog-to-digital converter drivers
  • Medical instrumentation

Technical Specifications

The TS9224IYPT operational amplifier comes in a compact TSSOP-14 package and operates over a wide temperature range. It features a rail-to-rail input and output, which maximizes the dynamic range in various applications. The device also boasts a low input offset voltage, ensuring accurate signal amplification.

For engineers and designers looking for a reliable and efficient op-amp, the STMicroelectronics TS9224IYPT stands out as a top choice that combines performance, power efficiency, and design flexibility.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1785 $53.0325
95+ $1.1039 $104.8705
145+ $1.0666 $154.6570
205+ $0.9920 $203.3600
265+ $0.9547 $252.9955
330+ $0.9174 $302.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,960 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess