EN
  • EN
  • DE

LT1994CMS8#TRPBF

Part No LT1994CMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 70MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 65 V/μs
Gain Bandwidth Product (GBP) 70MHz
Current - Input Bias 18μA
Voltage - Input Offset 3mV
Operating Supply Current 14.8mA
Channel Output Current 85mA
Supply Voltage - Operating 2.375 V to 12.6 V, ±1.188 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1059006-LT1994CMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1994CMS8#TRPBF CAD Model

Description

Product Overview: LT1994CMS8#TRPBF

The LT1994CMS8#TRPBF is a high-precision, low-noise, low-distortion operational amplifier (op-amp) designed and manufactured by Linear Technology, now part of Analog Devices. This particular component is tailored to meet the needs of demanding signal conditioning applications where signal integrity is paramount.

Key Features

  • Low Noise: The LT1994CMS8#TRPBF boasts a low noise density, making it an excellent choice for audio processing, medical instrumentation, and other noise-sensitive applications.
  • Low Distortion: With its low total harmonic distortion (THD) specifications, this op-amp ensures the fidelity of the signal is maintained, which is critical in high-end audio and precision measurement systems.
  • High Precision: The device offers excellent DC precision, which includes low offset voltage and low drift over time and temperature, ensuring stable performance in precision applications.
  • Wide Supply Range: The op-amp operates from a supply range of 2.85V to 5.25V, providing flexibility in various supply environments and compatibility with a range of other electronic components.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a larger output signal range, which is beneficial when driving ADCs or other devices expecting a full-scale input signal.

Package and Quality

The LT1994CMS8#TRPBF comes in an MSOP-8 package, which is a compact, surface-mountable design that saves space on printed circuit boards (PCBs) while still offering excellent thermal performance. The package is RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

Applications

This operational amplifier is suitable for a wide range of applications, including:

  • High-end audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Medical instrumentation
  • Test and measurement equipment

Conclusion

With its impressive combination of low noise, low distortion, and high precision, the LT1994CMS8#TRPBF from Linear Technology is an ideal choice for professionals seeking an op-amp that will deliver superior performance in critical signal processing applications. Its versatility, along with the robust MSOP-8 packaging, makes it a valuable component for designers aiming to optimize their electronic designs for both performance and space efficiency.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7908 $54.5356
16+ $6.3924 $102.2784
25+ $6.1927 $154.8175
34+ $5.9929 $203.7586
44+ $5.7931 $254.8964
58+ $5.1939 $301.2462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,822 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess