EN
  • EN
  • DE

TS9222IPT

Part No TS9222IPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier R-R I/O 12V 8-Pin TSSOP T/R / IC OPAMP GP 4MHZ RRO 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.3 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 15nA
Voltage - Input Offset 500μV
Operating Supply Current 900μA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 115835-TS9222IPT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS9222
Introduction Date September 25, 2009
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TS9222IPT CAD Model

Description

Introducing the TS9222IPT Operational Amplifier from STMicroelectronics

The TS9222IPT is a cutting-edge operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance device is part of ST's TS92 family of op-amps that are well-suited for a wide range of applications, including audio, sensor signal conditioning, and active filtering. The TS9222IPT is a perfect choice for designers looking for a combination of low noise, low distortion, and high output current capability.

Key Features:

  • High Precision: The TS9222IPT boasts a low input offset voltage, which ensures high accuracy in signal amplification, making it ideal for precision analog applications.
  • Low Noise: With its low noise density, the TS9222IPT minimizes the background noise in audio and instrumentation applications, thereby preserving signal integrity.
  • Rail-to-Rail Output: The rail-to-rail output capability of the TS9222IPT allows for a wider dynamic range, making it highly effective for driving ADCs or other high-impedance loads.
  • High Output Drive: This op-amp can deliver a significant amount of current to the load, which is beneficial when driving headphones or other low-impedance devices.
  • Low Power Consumption: The device is designed for low power operation, which makes it suitable for battery-powered devices, ensuring longer battery life without sacrificing performance.
  • Stable with Capacitive Loads: The TS9222IPT is designed to be stable with capacitive loads, which is critical for maintaining the stability of feedback circuits.
  • Extended Temperature Range: It operates over an extended temperature range, ensuring reliability and performance even under varying environmental conditions.

Applications:

  • Audio amplification and processing
  • Sensor signal conditioning
  • Active filters and buffers
  • Professional microphones
  • Medical instrumentation

The TS9222IPT is available in a compact Thin Shrink Small Outline Package (TSSOP), which allows for efficient use of board space in space-constrained applications. With its superb specifications and versatility, the TS9222IPT is an excellent choice for any project requiring a high-quality operational amplifier. Whether you're working on a professional audio system, a sensitive medical device, or any analog circuitry, the TS9222IPT from STMicroelectronics is sure to enhance your design's performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7692 $58.1532
51+ $2.2723 $115.8873
79+ $2.2012 $173.8948
109+ $2.1303 $232.2027
141+ $2.0593 $290.3613
188+ $1.8462 $347.0856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess