Product Overview: TS902IDT Precision Op-Amp from STMicroelectronics
The TS902IDT is a high-performance operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is well-suited for a wide range of applications, including industrial, automotive, and consumer electronics, thanks to its precision, low power consumption, and stability over a wide range of operating conditions.
The TS902IDT is a dual operational amplifier that features a low input offset voltage, which makes it ideal for applications requiring high accuracy and precision. Its low power consumption is particularly beneficial for battery-powered devices, as it helps to extend the battery life. The op-amp operates over a wide single or dual supply range, providing designers with flexibility in various circuit configurations.
Key Features
- Low Input Offset Voltage: Ensures high accuracy in signal amplification, making it suitable for precision applications.
- Wide Supply Voltage Range: Can be powered by a single supply from 2.7V to 16V or a dual supply from ±1.35V to ±8V, accommodating a diverse array of electronic systems.
- Low Power Consumption: With minimal power draw, the TS902IDT is optimized for energy-efficient designs and portable devices.
- High Gain Bandwidth Product: Offers a high slew rate and bandwidth, which are critical parameters for fast and accurate signal processing.
- Stable Operation: Provides reliable performance over temperature variations and under different load conditions, ensuring consistent functionality.
- Extended Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +125°C.
Applications
The TS902IDT op-amp is versatile and can be utilized in a variety of circuits and systems, such as:
- Sensor signal conditioning
- Analog filters
- Audio electronics
- Data acquisition systems
- Automotive control systems
- Battery-powered and portable devices
In conclusion, the TS902IDT from STMicroelectronics is a robust and precise operational amplifier that offers designers a balance of performance, power efficiency, and versatility, making it an excellent choice for a multitude of electronic applications.