EN
  • EN
  • DE

TS881ILT

Part No TS881ILT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR R-R 1.1V SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 0.85V ~ 5.5V
Voltage - Input Offset (Maximum) 6mV at 5V
Current - Input Bias (Maximum) 10pA
Current - Output (Typ) 36mA
Current - Quiescent (Maximum) 500nA
CMRR, PSRR (Typ) 78dB CMRR
Propagation Delay (Maximum) 22μs
Hysteresis 4.2mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Supplier Device Package SOT-23-5
Part Number Series TS881
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806952-TS881ILT
Ultra Librarian 3D Model Ultra Librarian TS881ILT CAD Model

Description

The TS881ILT from STMicroelectronics is an ultra low-power comparator that boasts a wide range of features designed for various applications requiring efficient power management and reliability. As a high-performance device, it is particularly well-suited for portable and battery-powered electronics where energy conservation is critical.

Key Features

  • Ultra Low-Power Consumption: The TS881ILT operates with an incredibly low supply current of just 210 nA at 25°C, making it one of the most energy-efficient comparators on the market. This feature is crucial for extending battery life in portable devices.
  • Wide Supply Voltage Range: This device can function over a broad supply voltage range from 1.1V to 5.5V, allowing for flexibility in various circuit designs and compatibility with low-voltage systems.
  • Fast Response Time: With a propagation delay of only 8 µs for a 100 mV overdrive, the TS881ILT provides swift response times, which is essential for time-critical applications.
  • Push-Pull Output: The comparator features a push-pull output stage that eliminates the need for an external pull-up resistor and simplifies the design process.
  • Temperature Range: The TS881ILT is designed to operate over a wide industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Small Package Size: Available in a tiny SOT23-5 package, it takes up minimal board space, which is invaluable for compact electronic assemblies.

Applications

The TS881ILT is ideal for various applications, including but not limited to:

  • Battery-powered and portable devices
  • Energy-saving systems and power management modules
  • Signal conditioning and threshold detection
  • Window comparators
  • Industrial and automotive electronics

Conclusion

In conclusion, the TS881ILT from STMicroelectronics is a versatile and efficient solution for designers looking to incorporate a reliable and low-power comparator into their systems. With its ultra-low power consumption, wide voltage range, and compact size, it stands out as a top choice for energy-critical and space-constrained applications.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5390 $53.8650
80+ $1.2628 $101.0240
125+ $1.2233 $152.9125
170+ $1.1839 $201.2630
220+ $1.1444 $251.7680
295+ $1.0260 $302.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess