The TS68230CFN10 is a high-performance, versatile interface component manufactured by STMicroelectronics, designed to cater to the demanding requirements of complex digital systems. This integrated circuit is specifically engineered to provide a reliable and efficient interface between a microprocessor and its peripheral devices.
Key Features
- Compatibility: The TS68230CFN10 is compatible with a wide range of microprocessors, making it a flexible choice for system designers.
- Functionality: It offers a variety of functions including data buffering, control signal generation, and system timing, which help in improving data throughput and overall system performance.
- Timing Control: The device includes programmable timer functions that can be used for a range of timing control applications, enhancing the precision of operations within a digital system.
- Integration: With its integrated features, the TS68230CFN10 reduces the need for additional components, which can lead to a more compact system design and cost savings.
- Package: The component is available in a 10-lead ceramic flat package (CFN), which provides robust protection for the chip and ensures reliable operation in a variety of environmental conditions.
Applications
The TS68230CFN10 is suitable for a broad range of applications, including but not limited to:
- Embedded systems
- Communication systems
- Industrial control systems
- Automotive electronics
- Data acquisition systems
Technical Specifications
As a product of STMicroelectronics, the TS68230CFN10 is built to meet high standards of quality and performance. It operates over a wide temperature range and is designed to withstand the rigors of industrial environments. The technical specifications include:
- Supply Voltage: 5V ± 5%
- Operating Temperature Range: -55°C to +125°C
- Package Type: 10-Lead Ceramic Flat (CFN)
In conclusion, the TS68230CFN10 from STMicroelectronics is a reliable and efficient solution for interfacing microprocessors with peripherals. Its robust design and comprehensive features make it an ideal choice for designers looking to optimize their digital systems.